HellermannTyton HellermannTyton T120S0K2 9" Black Heavy Duty Cable Tie, Zip Tie, Nylon 120Lb, Bag of 50 T120S0K2 111-12803

Description
HellermannTyton T120S0K2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.30" Package Quantity: 50 HellermanTyton No.: T120S0K2
Request a Quote Datasheet
Description
HellermannTyton T120S0K2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.30" Package Quantity: 50 HellermanTyton No.: T120S0K2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T120S0K2 9
Chanhassen, MN, United States
HellermannTyton T120S0K2 9" Black Heavy Duty Cable Tie, Zip Tie, Nylon 120Lb, Bag of 50
21990
HellermannTyton T120S0K2 9" Black Heavy Duty Cable Tie, Zip Tie, Nylon 120Lb, Bag of 50 21990
HellermannTyton T120S0K2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.30" Package Quantity: 50 HellermanTyton No.: T120S0K2
  • HellermannTyton T120S0K2 Heavy Duty Cable Tie
  • Category: Heavy Duty Cable Ties
  • Manufacturer: HellermannTyton
  • Bundle and secure wire and cable
  • UL 94 V-2
  • -40°F (-40°C) to 185°F (85°C)
  • Approx. Width: 0.30"
  • Package Quantity: 50
  • HellermanTyton No.: T120S0K2
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21990
Product Name HellermannTyton T120S0K2 9" Black Heavy Duty Cable Tie, Zip Tie, Nylon 120Lb, Bag of 50
Length 8.88 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details