HellermannTyton HellermannTyton 151-02901 2.1" Black Bundling Clip Panel Thickness .02" To .28" 151-02901

Description
HellermannTyton 151-02901 Bundling Clip Category: Cable Tie Mounts Manufacturer: HellermannTyton Fir Tree Push Mount Use either tape or cable tie to mount onto harness, then push into a hole on the panel Operating temperature: -40°F (-40°C) to 185°F (85°C) .31" of movement on either side of center to allow for alignment adjustments
Request a Quote Datasheet
Description
HellermannTyton 151-02901 Bundling Clip Category: Cable Tie Mounts Manufacturer: HellermannTyton Fir Tree Push Mount Use either tape or cable tie to mount onto harness, then push into a hole on the panel Operating temperature: -40°F (-40°C) to 185°F (85°C) .31" of movement on either side of center to allow for alignment adjustments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton 151-02901 2.1
Chanhassen, MN, United States
HellermannTyton 151-02901 2.1" Black Bundling Clip Panel Thickness .02" To .28"
21204
HellermannTyton 151-02901 2.1" Black Bundling Clip Panel Thickness .02" To .28" 21204
HellermannTyton 151-02901 Bundling Clip Category: Cable Tie Mounts Manufacturer: HellermannTyton Fir Tree Push Mount Use either tape or cable tie to mount onto harness, then push into a hole on the panel Operating temperature: -40°F (-40°C) to 185°F (85°C) .31" of movement on either side of center to allow for alignment adjustments
  • HellermannTyton 151-02901 Bundling Clip
  • Category: Cable Tie Mounts
  • Manufacturer: HellermannTyton
  • Fir Tree Push Mount
  • Use either tape or cable tie to mount onto harness, then push into a hole on the panel
  • Operating temperature: -40°F (-40°C) to 185°F (85°C)
  • .31" of movement on either side of center to allow for alignment adjustments
Supplier's Site Datasheet
Cable Supports and Fasteners - 151-02901-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
151-02901-ND
Cable Supports and Fasteners 151-02901-ND
Cable Clip, Bundling Black Fir Tree, Cupped

Cable Clip, Bundling Black Fir Tree, Cupped

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Cable Ties Wire and Cable Clips
Product Number 21204 151-02901-ND
Product Name HellermannTyton 151-02901 2.1" Black Bundling Clip Panel Thickness .02" To .28" Cable Supports and Fasteners
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SB ® 50 Bolt on Cable Clamps - 5905-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers