HellermannTyton HellermannTyton MK9SST Cable Tie, Zip Tie Gun, Stainless Steel Adjustable Tension, 18-250 LB MK9SST

Description
HellermannTyton MK9SST Cable Tie Tools Category: Cable Tie Tools Manufacturer: HellermannTyton Series: Mark 9 Neat, single stroke cut-off Adjustable tension control knob Use with stainless steel cable ties One-inch stroke reduces number of trigger cycles Internal low-friction mechanism to reduce hand effort Durable high-impact, glass-reinforced nylon housing Double-wall high strength steel linkages and components ensure high-performance service and extra-long life Handle contains space for replacement blades (sold separately): HellermannTyton MK9 Blade Kit
Request a Quote Datasheet
Description
HellermannTyton MK9SST Cable Tie Tools Category: Cable Tie Tools Manufacturer: HellermannTyton Series: Mark 9 Neat, single stroke cut-off Adjustable tension control knob Use with stainless steel cable ties One-inch stroke reduces number of trigger cycles Internal low-friction mechanism to reduce hand effort Durable high-impact, glass-reinforced nylon housing Double-wall high strength steel linkages and components ensure high-performance service and extra-long life Handle contains space for replacement blades (sold separately): HellermannTyton MK9 Blade Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton MK9SST Cable Tie, Zip Tie Gun, Stainless Steel Adjustable Tension, 18-250 LB - 423 - Waytek, Inc.
Chanhassen, MN, United States
HellermannTyton MK9SST Cable Tie, Zip Tie Gun, Stainless Steel Adjustable Tension, 18-250 LB
423
HellermannTyton MK9SST Cable Tie, Zip Tie Gun, Stainless Steel Adjustable Tension, 18-250 LB 423
HellermannTyton MK9SST Cable Tie Tools Category: Cable Tie Tools Manufacturer: HellermannTyton Series: Mark 9 Neat, single stroke cut-off Adjustable tension control knob Use with stainless steel cable ties One-inch stroke reduces number of trigger cycles Internal low-friction mechanism to reduce hand effort Durable high-impact, glass-reinforced nylon housing Double-wall high strength steel linkages and components ensure high-performance service and extra-long life Handle contains space for replacement blades (sold separately): HellermannTyton MK9 Blade Kit
  • HellermannTyton MK9SST Cable Tie Tools
  • Category: Cable Tie Tools
  • Manufacturer: HellermannTyton
  • Series: Mark 9
  • Neat, single stroke cut-off
  • Adjustable tension control knob
  • Use with stainless steel cable ties
  • One-inch stroke reduces number of trigger cycles
  • Internal low-friction mechanism to reduce hand effort
  • Durable high-impact, glass-reinforced nylon housing
  • Double-wall high strength steel linkages and components ensure high-performance service and extra-long life
  • Handle contains space for replacement blades (sold separately): HellermannTyton MK9 Blade Kit
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 423
Product Name HellermannTyton MK9SST Cable Tie, Zip Tie Gun, Stainless Steel Adjustable Tension, 18-250 LB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details