Advanced Cable Ties, Inc. ACT AL-05-40-0-M Intermediate Cable Tie, Zip Tie, 40 lb, 5 inch, UV Black, Bag of 1,000 AL-05-40-0-M

Description
All-Nylon Standard Cable Tie 21043M Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062" Nylon 6/6 material Width: .140" -40°F (-40°C) to 185°F (85°C) temperature rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
Request a Quote Datasheet
Description
All-Nylon Standard Cable Tie 21043M Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062" Nylon 6/6 material Width: .140" -40°F (-40°C) to 185°F (85°C) temperature rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACT AL-05-40-0-M Intermediate Cable Tie, Zip Tie, 40 lb, 5 inch, UV Black, Bag of 1,000 - 21043M - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-05-40-0-M Intermediate Cable Tie, Zip Tie, 40 lb, 5 inch, UV Black, Bag of 1,000
21043M
ACT AL-05-40-0-M Intermediate Cable Tie, Zip Tie, 40 lb, 5 inch, UV Black, Bag of 1,000 21043M
All-Nylon Standard Cable Tie 21043M Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062" Nylon 6/6 material Width: .140" -40°F (-40°C) to 185°F (85°C) temperature rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
  • All-Nylon Standard Cable Tie 21043M
  • Category: Standard Cable Ties
  • Manufacturer: ACT
  • Bundle and secure wire, cable, hoses, tubing and more
  • Most ties meet UL requirements
  • Approx. Min. Bundle Dia. 0.062"
  • Nylon 6/6 material
  • Width: .140"
  • -40°F (-40°C) to 185°F (85°C) temperature rating
  • Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details
  • Made in USA
  • Use with cable tie guns
Supplier's Site Datasheet
Cable Ties and Zip Ties - 2162-AL-05-40-0-M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2162-AL-05-40-0-M-ND
Cable Ties and Zip Ties 2162-AL-05-40-0-M-ND
"Standard, Locking Black 1.44"" (36.60mm) 0.140"" (3.56mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 1.44"" (36.60mm) 0.140"" (3.56mm) 40 lbs (18.14 kg)"

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Cable Ties Cable Ties
Product Number 21043M 2162-AL-05-40-0-M-ND
Product Name ACT AL-05-40-0-M Intermediate Cable Tie, Zip Tie, 40 lb, 5 inch, UV Black, Bag of 1,000 Cable Ties and Zip Ties
Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - EN3742-038 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details