HellermannTyton HellermannTyton T18R0C2 4" Black Standard Cable Tie, Zip Tie, Nylon PA66 18lb, Bag of 100 T18R0C2 111-00405

Description
HellermannTyton T18R0C2 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.10" T18R0C Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
HellermannTyton T18R0C2 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.10" T18R0C Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T18R0C2 4
Chanhassen, MN, United States
HellermannTyton T18R0C2 4" Black Standard Cable Tie, Zip Tie, Nylon PA66 18lb, Bag of 100
21941
HellermannTyton T18R0C2 4" Black Standard Cable Tie, Zip Tie, Nylon PA66 18lb, Bag of 100 21941
HellermannTyton T18R0C2 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.10" T18R0C Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
  • HellermannTyton T18R0C2 Standard Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: HellermannTyton
  • Width: 0.10"
  • T18R0C
  • Used for bundling and securing wire and cable
  • Durable cable management solution
  • Use with HellermannTyton cable tie guns
  • UL 94 V-2
  • Nylon 6/6 Material
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21941
Product Name HellermannTyton T18R0C2 4" Black Standard Cable Tie, Zip Tie, Nylon PA66 18lb, Bag of 100
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Tie Guns - 102566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details