Advanced Cable Ties, Inc. ACT AL-11-40-0-D Intermediate Cable Tie, Zip Tie, 40 lb, 11 inch, UV Black, Bag of 500 AL-11-40-0-D

Description
ACT AL-11-40-0-D Intermediate Cable Ties Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062" Nylon 6/6 material Width: .140 -40°F (-40°C) to 185°F (85°C) temp rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
Request a Quote Datasheet
Description
ACT AL-11-40-0-D Intermediate Cable Ties Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062" Nylon 6/6 material Width: .140 -40°F (-40°C) to 185°F (85°C) temp rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACT AL-11-40-0-D Intermediate Cable Tie, Zip Tie, 40 lb, 11 inch, UV Black, Bag of 500 - 21094H - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-11-40-0-D Intermediate Cable Tie, Zip Tie, 40 lb, 11 inch, UV Black, Bag of 500
21094H
ACT AL-11-40-0-D Intermediate Cable Tie, Zip Tie, 40 lb, 11 inch, UV Black, Bag of 500 21094H
ACT AL-11-40-0-D Intermediate Cable Ties Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062" Nylon 6/6 material Width: .140 -40°F (-40°C) to 185°F (85°C) temp rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
  • ACT AL-11-40-0-D Intermediate Cable Ties
  • Category: Standard Cable Ties
  • Manufacturer: ACT
  • Bundle and secure wire, cable, hoses, tubing and more
  • Most ties meet UL requirements
  • Approx. Min. Bundle Dia. 0.062"
  • Nylon 6/6 material
  • Width: .140
  • -40°F (-40°C) to 185°F (85°C) temp rating
  • Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details
  • Made in USA
  • Use with cable tie guns
Supplier's Site Datasheet
Cable Ties and Zip Ties - 2162-AL-11-40-0-D-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2162-AL-11-40-0-D-ND
Cable Ties and Zip Ties 2162-AL-11-40-0-D-ND
"Standard, Locking Black 3.38"" (85.73mm) 0.140"" (3.56mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 3.38"" (85.73mm) 0.140"" (3.56mm) 40 lbs (18.14 kg)"

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Cable Ties Cable Ties
Product Number 21094H 2162-AL-11-40-0-D-ND
Product Name ACT AL-11-40-0-D Intermediate Cable Tie, Zip Tie, 40 lb, 11 inch, UV Black, Bag of 500 Cable Ties and Zip Ties
Length 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details