Thomas & Betts Corporation Thomas Betts XMNY-750-0-D Ty-Rap® Stud Mounting System, Stud Size .75" XMNY-750-0-D

Description
Thomas & Betts XMNY-750-0-D Ty-Rap® Stud Mounting System Category: Cable Tie Mounts Manufacturer: Thomas & Betts 4-way mounting system Mounts easily to existing studs Accepts ties up to .30" Does not work with the Super Tie Temperature Rating: -40°F (-40°C) to 185°F (85°C) Stud size .75"
Request a Quote Datasheet
Description
Thomas & Betts XMNY-750-0-D Ty-Rap® Stud Mounting System Category: Cable Tie Mounts Manufacturer: Thomas & Betts 4-way mounting system Mounts easily to existing studs Accepts ties up to .30" Does not work with the Super Tie Temperature Rating: -40°F (-40°C) to 185°F (85°C) Stud size .75"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thomas Betts XMNY-750-0-D Ty-Rap® Stud Mounting System, Stud Size .75
Chanhassen, MN, United States
Thomas Betts XMNY-750-0-D Ty-Rap® Stud Mounting System, Stud Size .75"
21299
Thomas Betts XMNY-750-0-D Ty-Rap® Stud Mounting System, Stud Size .75" 21299
Thomas & Betts XMNY-750-0-D Ty-Rap® Stud Mounting System Category: Cable Tie Mounts Manufacturer: Thomas & Betts 4-way mounting system Mounts easily to existing studs Accepts ties up to .30" Does not work with the Super Tie Temperature Rating: -40°F (-40°C) to 185°F (85°C) Stud size .75"
  • Thomas & Betts XMNY-750-0-D Ty-Rap® Stud Mounting System
  • Category: Cable Tie Mounts
  • Manufacturer: Thomas & Betts
  • 4-way mounting system
  • Mounts easily to existing studs
  • Accepts ties up to .30"
  • Does not work with the Super Tie
  • Temperature Rating: -40°F (-40°C) to 185°F (85°C)
  • Stud size .75"
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21299
Product Name Thomas Betts XMNY-750-0-D Ty-Rap® Stud Mounting System, Stud Size .75"
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details