HellermannTyton HellermannTyton T120RSM0HIRK2 16" Black .25" Stud Mount Cable Tie, Zip Tie, 120 lbs. Bag of 50 T120RSM0HIRK2

Description
HellermannTyton T120RSMOHIRK2 Stud Mount Cable Tie Category: Mounting Cable Ties Manufacturer: HellermannTyton Stud mount cable tie High-impact UV-resistant nylon Mounts on a 1/4"- 20 threaded stud Approx Width 0.30" Simply push tie into stud for a secure grip Excellent for high vibration applications in automotive and outdoor use UL 94 HB -40°F (-40°C) to 230°F (110°C)
Request a Quote Datasheet
Description
HellermannTyton T120RSMOHIRK2 Stud Mount Cable Tie Category: Mounting Cable Ties Manufacturer: HellermannTyton Stud mount cable tie High-impact UV-resistant nylon Mounts on a 1/4"- 20 threaded stud Approx Width 0.30" Simply push tie into stud for a secure grip Excellent for high vibration applications in automotive and outdoor use UL 94 HB -40°F (-40°C) to 230°F (110°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T120RSM0HIRK2 16
Chanhassen, MN, United States
HellermannTyton T120RSM0HIRK2 16" Black .25" Stud Mount Cable Tie, Zip Tie, 120 lbs. Bag of 50
21284
HellermannTyton T120RSM0HIRK2 16" Black .25" Stud Mount Cable Tie, Zip Tie, 120 lbs. Bag of 50 21284
HellermannTyton T120RSMOHIRK2 Stud Mount Cable Tie Category: Mounting Cable Ties Manufacturer: HellermannTyton Stud mount cable tie High-impact UV-resistant nylon Mounts on a 1/4"- 20 threaded stud Approx Width 0.30" Simply push tie into stud for a secure grip Excellent for high vibration applications in automotive and outdoor use UL 94 HB -40°F (-40°C) to 230°F (110°C)
  • HellermannTyton T120RSMOHIRK2 Stud Mount Cable Tie
  • Category: Mounting Cable Ties
  • Manufacturer: HellermannTyton
  • Stud mount cable tie
  • High-impact UV-resistant nylon
  • Mounts on a 1/4"- 20 threaded stud
  • Approx Width 0.30"
  • Simply push tie into stud for a secure grip
  • Excellent for high vibration applications in automotive and outdoor use
  • UL 94 HB
  • -40°F (-40°C) to 230°F (110°C)
Supplier's Site Datasheet
Cable Ties and Zip Ties - 1436-1010-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1010-ND
Cable Ties and Zip Ties 1436-1010-ND
"Standard, Locking Black 3.98"" (101.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 3.98"" (101.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
HTTN Cable & Wire Mounting Devices - T120RSM0HIRK2 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable & Wire Mounting Devices
T120RSM0HIRK2
HTTN Cable & Wire Mounting Devices T120RSM0HIRK2
Stud Mount Tie for .25in., 120lb

Stud Mount Tie for .25in., 120lb

Supplier's Site
Cable Tie, 405Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton - 75Y3433 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 405Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton
75Y3433
Cable Tie, 405Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton 75Y3433
CABLE TIE, 405MM, PA6.6, 120LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:405mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:101mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

CABLE TIE, 405MM, PA6.6, 120LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:405mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:101mm; Cable Tie Type:Heavy Duty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Clamps Cable Ties
Product Number 21284 1436-1010-ND T120RSM0HIRK2 75Y3433
Product Name HellermannTyton T120RSM0HIRK2 16" Black .25" Stud Mount Cable Tie, Zip Tie, 120 lbs. Bag of 50 Cable Ties and Zip Ties HTTN Cable & Wire Mounting Devices Cable Tie, 405Mm, Pa6.6, 120Lb, Black; Cable Tie Material Hellermanntyton
Length 16 inch (406 mm) 15.95 inch (405 mm) 15.94 inch (405 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2691889 - RS Components, Ltd.
Specs
Material Polyamide 66
Diameter 0.402 inch (10.2 mm)
View Details
Insulated Half Cable Clamp - 8165 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details
Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details