Chicago Miniature Lighting, LLC LCD/LED Display 19211251

Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 12V, LED COLOR:GREEN, OPERATING VOLTAGE:12VDC, MOUNTING HOLE DIA:14MM, FORWARD CURRENT IF:20MA, LUMINOUS INTENSITY:70MCD, IP / NEMA RATING:IP40, PRODUCT RANGE:-, COLOUR:GREEN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 12V, LED COLOR:GREEN, OPERATING VOLTAGE:12VDC, MOUNTING HOLE DIA:14MM, FORWARD CURRENT IF:20MA, LUMINOUS INTENSITY:70MCD, IP / NEMA RATING:IP40, PRODUCT RANGE:-, COLOUR:GREEN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 31332264 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
31332264
LCD/LED Display 31332264
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 12V, LED COLOR:GREEN, OPERATING VOLTAGE:12VDC, MOUNTING HOLE DIA:14MM, FORWARD CURRENT IF:20MA, LUMINOUS INTENSITY:70MCD, IP / NEMA RATING:IP40, PRODUCT RANGE:-, COLOUR:GREEN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 12V, LED COLOR:GREEN, OPERATING VOLTAGE:12VDC, MOUNTING HOLE DIA:14MM, FORWARD CURRENT IF:20MA, LUMINOUS INTENSITY:70MCD, IP / NEMA RATING:IP40, PRODUCT RANGE:-, COLOUR:GREEN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 31332264
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492673 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Character Height 5 mm (0.1969 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
TFT Modules - High Specification - FDT035AUARTTFT - GPEG International Ltd.
Specs
Technology TFT
View Details
Display Modules - LCD, OLED, Graphic - 425-2482-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details