Broadcom Inc. LCD/LED Display HLMP-2885-FG000

Description
LIGHT BAR, 8-LED, GREEN, 100MCD, 135MW; LED CONFIGURATION:BAR; LED COLOR:GREEN; FORWARD VOLTAGE:2.2V; FORWARD CURRENT IF:20MA; NO. OF LEDS:8; LUMINOUS. FREE 2 YEAR RADWELL WARRANTY
Description
LIGHT BAR, 8-LED, GREEN, 100MCD, 135MW; LED CONFIGURATION:BAR; LED COLOR:GREEN; FORWARD VOLTAGE:2.2V; FORWARD CURRENT IF:20MA; NO. OF LEDS:8; LUMINOUS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 16144011 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
16144011
LCD/LED Display 16144011
LIGHT BAR, 8-LED, GREEN, 100MCD, 135MW; LED CONFIGURATION:BAR; LED COLOR:GREEN; FORWARD VOLTAGE:2.2V; FORWARD CURRENT IF:20MA; NO. OF LEDS:8; LUMINOUS. FREE 2 YEAR RADWELL WARRANTY

LIGHT BAR, 8-LED, GREEN, 100MCD, 135MW; LED CONFIGURATION:BAR; LED COLOR:GREEN; FORWARD VOLTAGE:2.2V; FORWARD CURRENT IF:20MA; NO. OF LEDS:8; LUMINOUS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 16144011
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 1850200 - RS Components, Ltd.
Specs
Number of Lines 1
Characters per Line 4
Character Width 9 mm (0.3543 inch)
View Details
TFT LCD Display lcd  Module RGB Interface 5 Inch - TM050RDH03 - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - AM-800600P2TMQW-B1H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 141 mm (5.55 inch)
View Details