PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V, LED COLOR:GREEN, OPERATING VOLTAGE:24V, MOUNTING HOLE DIA:8MM, FORWARD CURRENT IF:17MA, LUMINOUS INTENSITY:1.3CD, IP / NEMA RATING:IP67, PRODUCT RANGE:-, BULB SIZE:5MM, COLOUR:GREEN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 24616994 |
| Product Name | LCD/LED Display |
| Display Type | Character Display |