Broadcom Inc. LCD/LED Display HDSP-7803

Description
LED DISPLAY, 0.3, GREEN, LED COLOUR:GREEN, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:6.8MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:7.6MM, COMMON CONNECTION:COMMON CATHODE, PACKAGING:EACH, PRODUCT RANGE:-, ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LED DISPLAY, 0.3, GREEN, LED COLOUR:GREEN, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:6.8MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:7.6MM, COMMON CONNECTION:COMMON CATHODE, PACKAGING:EACH, PRODUCT RANGE:-, ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 16133947 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
16133947
LCD/LED Display 16133947
LED DISPLAY, 0.3, GREEN, LED COLOUR:GREEN, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:6.8MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:7.6MM, COMMON CONNECTION:COMMON CATHODE, PACKAGING:EACH, PRODUCT RANGE:-, ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LED DISPLAY, 0.3, GREEN, LED COLOUR:GREEN, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:6.8MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:7.6MM, COMMON CONNECTION:COMMON CATHODE, PACKAGING:EACH, PRODUCT RANGE:-, ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 16133947
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 204582 - RS Components, Ltd.
Specs
Display Type Character Display
Character Width 3 mm (0.1181 inch)
Character Height 5.6 mm (0.2205 inch)
View Details
High Resolution 8 inch TFT LCD Display  LVDS All View - LMT080TDGP01 - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - AM-320240NTMQW-T30H-C(R) - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 102 mm (4.02 inch)
View Details