Broadcom Inc. LCD/LED Display HLMP-2685-EF000

Description
LIGHT BAR, 8-LED, RED, 80MCD, 135MW, LED COLOR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2V, LUMINOUS INTENSITY:80MCD, NO. OF LEDS:8LEDS, DISPLAY SIZE:8.89MM X 19.05MM, PRODUCT RANGE:-, COLOUR:RED, LED CONFIGURATION:BAR ARRAY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LIGHT BAR, 8-LED, RED, 80MCD, 135MW, LED COLOR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2V, LUMINOUS INTENSITY:80MCD, NO. OF LEDS:8LEDS, DISPLAY SIZE:8.89MM X 19.05MM, PRODUCT RANGE:-, COLOUR:RED, LED CONFIGURATION:BAR ARRAY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 16143958 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
16143958
LCD/LED Display 16143958
LIGHT BAR, 8-LED, RED, 80MCD, 135MW, LED COLOR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2V, LUMINOUS INTENSITY:80MCD, NO. OF LEDS:8LEDS, DISPLAY SIZE:8.89MM X 19.05MM, PRODUCT RANGE:-, COLOUR:RED, LED CONFIGURATION:BAR ARRAY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LIGHT BAR, 8-LED, RED, 80MCD, 135MW, LED COLOR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2V, LUMINOUS INTENSITY:80MCD, NO. OF LEDS:8LEDS, DISPLAY SIZE:8.89MM X 19.05MM, PRODUCT RANGE:-, COLOUR:RED, LED CONFIGURATION:BAR ARRAY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 16143958
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1711665 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 2
Characters per Line 20
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
Flat Panel LCD Displays - AM-800600K5TMQW-T00H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 186 mm (7.31 inch)
View Details
6 Digit LCD Display - LD141 - Hymark/Kentucky Gauge
Hymark/Kentucky Gauge
Specs
Display Type Character Display
Technology Quasi-Absolute
LCD Mode Positive
View Details