Broadcom Inc. LCD/LED Display HCMS-2975

Description
LED DISPLAY, 8 CHAR, 0.2, RED; LED COLOUR:RED; FORWARD VOLTAGE:-; LUMINOUS INTENSITY:230µCD; DISPLAY DOTS X LINES:5 X 7; DISPLAY SIZE:42.93MM X 11.43MM; PEAK WAVELENGTH:645NM; PRODUCT RANGE:-; MSL:-; SVHC:NO SVHC (27-JUN-2018); ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LED DISPLAY, 8 CHAR, 0.2, RED; LED COLOUR:RED; FORWARD VOLTAGE:-; LUMINOUS INTENSITY:230µCD; DISPLAY DOTS X LINES:5 X 7; DISPLAY SIZE:42.93MM X 11.43MM; PEAK WAVELENGTH:645NM; PRODUCT RANGE:-; MSL:-; SVHC:NO SVHC (27-JUN-2018); ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 21263570 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
21263570
LCD/LED Display 21263570
LED DISPLAY, 8 CHAR, 0.2, RED; LED COLOUR:RED; FORWARD VOLTAGE:-; LUMINOUS INTENSITY:230µCD; DISPLAY DOTS X LINES:5 X 7; DISPLAY SIZE:42.93MM X 11.43MM; PEAK WAVELENGTH:645NM; PRODUCT RANGE:-; MSL:-; SVHC:NO SVHC (27-JUN-2018); ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LED DISPLAY, 8 CHAR, 0.2, RED; LED COLOUR:RED; FORWARD VOLTAGE:-; LUMINOUS INTENSITY:230µCD; DISPLAY DOTS X LINES:5 X 7; DISPLAY SIZE:42.93MM X 11.43MM; PEAK WAVELENGTH:645NM; PRODUCT RANGE:-; MSL:-; SVHC:NO SVHC (27-JUN-2018); ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 21263570
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data