Chicago Miniature Lighting, LLC LCD/LED Display 19350131

Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 130V, LED COLOR:GREEN, OPERATING VOLTAGE:130VAC, MOUNTING HOLE DIA:14MM, FORWARD CURRENT IF:6MA, LUMINOUS INTENSITY:34MCD, IP / NEMA RATING:IP40, PRODUCT RANGE:-, BULB SIZE:10MM, COLOUR:GREEN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 130V, LED COLOR:GREEN, OPERATING VOLTAGE:130VAC, MOUNTING HOLE DIA:14MM, FORWARD CURRENT IF:6MA, LUMINOUS INTENSITY:34MCD, IP / NEMA RATING:IP40, PRODUCT RANGE:-, BULB SIZE:10MM, COLOUR:GREEN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 24616908 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
24616908
LCD/LED Display 24616908
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 130V, LED COLOR:GREEN, OPERATING VOLTAGE:130VAC, MOUNTING HOLE DIA:14MM, FORWARD CURRENT IF:6MA, LUMINOUS INTENSITY:34MCD, IP / NEMA RATING:IP40, PRODUCT RANGE:-, BULB SIZE:10MM, COLOUR:GREEN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 130V, LED COLOR:GREEN, OPERATING VOLTAGE:130VAC, MOUNTING HOLE DIA:14MM, FORWARD CURRENT IF:6MA, LUMINOUS INTENSITY:34MCD, IP / NEMA RATING:IP40, PRODUCT RANGE:-, BULB SIZE:10MM, COLOUR:GREEN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 24616908
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 204593 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
View Details
Graphic LCD Modules - LMCJ6_003_ - Mark Products , LLC
Specs
Display Type Graphic Display
Backlight Light Emitting Diode
Viewing Area Width 133 mm (5.24 inch)
View Details