PANEL MOUNT INDICATOR, LED, 8.1MM, RED, 12V; LED COLOR:RED; OPERATING VOLTAGE:12VDC; MOUNTING HOLE DIA:8.1MM; FORWARD CURRENT IF:19MA; LUMINOUS INTENSITY:11CD; IP / NEMA RATING:IP67; PRODUCT RANGE:508 SERIES; COLOUR:RED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 24649028 |
| Product Name | LCD/LED Display |
| Display Type | Character Display |