Industrial Electronic Engineers, Inc. LCD/LED Display 03601-90-080R

Description
DISPLAY MODULE, 4X20 CHARACTER FORMAT, 5 VDC SOURCE, 450 MA RATING, ILLUMINATED, -20 TO 70 C (-4 TO 158 F) TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY
Description
DISPLAY MODULE, 4X20 CHARACTER FORMAT, 5 VDC SOURCE, 450 MA RATING, ILLUMINATED, -20 TO 70 C (-4 TO 158 F) TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 19203759 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
19203759
LCD/LED Display 19203759
DISPLAY MODULE, 4X20 CHARACTER FORMAT, 5 VDC SOURCE, 450 MA RATING, ILLUMINATED, -20 TO 70 C (-4 TO 158 F) TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY

DISPLAY MODULE, 4X20 CHARACTER FORMAT, 5 VDC SOURCE, 450 MA RATING, ILLUMINATED, -20 TO 70 C (-4 TO 158 F) TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
LCD/LED Display -  - Radwell International
Willingboro, NJ, United States
LCD/LED Display
LCD/LED Display
IEE Components 03601-90-080R

IEE Components 03601-90-080R

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number 19203759
Product Name LCD/LED Display LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 2492703 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
View Details
Display Modules - LCD, OLED Character and Numeric - 73-1249-ND - DigiKey
Specs
Display Type Character Display
Technology Twisted Nematic; Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
View Details
2 suppliers
All Shore Industries, Inc. > Liquid Crystal Displays | - ASI-G-404AAS-LK-AYDR/W Stock - All Shore Industries
Specs
Number of Lines 4
Characters per Line 40
Character Width 2.78 mm (0.1094 inch)
View Details