Broadcom Inc. LCD/LED Display HDSP-F103

Description
LED 7-SEGMENT DISPLAY, RED, 10MM, 3.9MCD; LED COLOUR:RED; FORWARD CURRENT IF:5MA; FORWARD VOLTAGE:1.7V; LUMINOUS INTENSITY:3.9MCD; NO. OF DIGITS / ALPHA:1; CHARACTER SIZE:10MM; COMMON CONNECTION:COMMON CATHODE; PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LED 7-SEGMENT DISPLAY, RED, 10MM, 3.9MCD; LED COLOUR:RED; FORWARD CURRENT IF:5MA; FORWARD VOLTAGE:1.7V; LUMINOUS INTENSITY:3.9MCD; NO. OF DIGITS / ALPHA:1; CHARACTER SIZE:10MM; COMMON CONNECTION:COMMON CATHODE; PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 16134019 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
16134019
LCD/LED Display 16134019
LED 7-SEGMENT DISPLAY, RED, 10MM, 3.9MCD; LED COLOUR:RED; FORWARD CURRENT IF:5MA; FORWARD VOLTAGE:1.7V; LUMINOUS INTENSITY:3.9MCD; NO. OF DIGITS / ALPHA:1; CHARACTER SIZE:10MM; COMMON CONNECTION:COMMON CATHODE; PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LED 7-SEGMENT DISPLAY, RED, 10MM, 3.9MCD; LED COLOUR:RED; FORWARD CURRENT IF:5MA; FORWARD VOLTAGE:1.7V; LUMINOUS INTENSITY:3.9MCD; NO. OF DIGITS / ALPHA:1; CHARACTER SIZE:10MM; COMMON CONNECTION:COMMON CATHODE; PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 16134019
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492666 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
TFT Modules - High Specification - FDT080WV3-A2 - GPEG International Ltd.
Specs
Technology TFT
View Details
Display Modules - LCD, OLED, Graphic - 425-2909-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Features / Applications Serial Interface Option
View Details