Visual Communications Company, Inc. LCD/LED Display CMD333URC-2

Description
LED, RED, T-1 3/4 (5MM), 2CD, 660NM; LED COLOR:RED; LED MOUNTING:THROUGH HOLE; BULB SIZE:T-1 3/4 (5MM); FORWARD CURRENT IF:30MA; FORWARD VOLTAGE:1.7V; WAVELENGTH TYP:660NM; LUMINOUS INTENSITY:2CD; VIEWING ANGLE:24; LENS SHAPE:ROUND ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LED, RED, T-1 3/4 (5MM), 2CD, 660NM; LED COLOR:RED; LED MOUNTING:THROUGH HOLE; BULB SIZE:T-1 3/4 (5MM); FORWARD CURRENT IF:30MA; FORWARD VOLTAGE:1.7V; WAVELENGTH TYP:660NM; LUMINOUS INTENSITY:2CD; VIEWING ANGLE:24; LENS SHAPE:ROUND ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 110183662 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
110183662
LCD/LED Display 110183662
LED, RED, T-1 3/4 (5MM), 2CD, 660NM; LED COLOR:RED; LED MOUNTING:THROUGH HOLE; BULB SIZE:T-1 3/4 (5MM); FORWARD CURRENT IF:30MA; FORWARD VOLTAGE:1.7V; WAVELENGTH TYP:660NM; LUMINOUS INTENSITY:2CD; VIEWING ANGLE:24; LENS SHAPE:ROUND ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LED, RED, T-1 3/4 (5MM), 2CD, 660NM; LED COLOR:RED; LED MOUNTING:THROUGH HOLE; BULB SIZE:T-1 3/4 (5MM); FORWARD CURRENT IF:30MA; FORWARD VOLTAGE:1.7V; WAVELENGTH TYP:660NM; LUMINOUS INTENSITY:2CD; VIEWING ANGLE:24; LENS SHAPE:ROUND ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 110183662
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 1631909 - RS Components, Ltd.
Specs
Number of Lines 1
Characters per Line 16
Character Width 3.1 mm (0.1220 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive (optional feature); Negative (optional feature)
View Details
Graphic Display LCD Module 128x64 - LM6020FCW - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
View Details