Broadcom Inc. LCD/LED Display HDSP-5551

Description
LED DISPLAY, 0.56, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:1.48MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:14.2MM, COMMON CONNECTION:COMMON ANODE, PACKAGING:EACH, PRODUCT RANGE:-, ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LED DISPLAY, 0.56, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:1.48MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:14.2MM, COMMON CONNECTION:COMMON ANODE, PACKAGING:EACH, PRODUCT RANGE:-, ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 16139042 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
16139042
LCD/LED Display 16139042
LED DISPLAY, 0.56, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:1.48MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:14.2MM, COMMON CONNECTION:COMMON ANODE, PACKAGING:EACH, PRODUCT RANGE:-, ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LED DISPLAY, 0.56, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:1.48MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:14.2MM, COMMON CONNECTION:COMMON ANODE, PACKAGING:EACH, PRODUCT RANGE:-, ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 16139042
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 2492671 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
View Details
4.3
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - AM-800600RTMQW-00H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 209 mm (8.23 inch)
View Details