Broadcom Inc. LCD/LED Display HDSP-F153

Description
LED DISPLAY, 0.4, RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:1.8V, LUMINOUS INTENSITY:15MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:10MM, COMMON CONNECTION:COMMON CATHODE, PACKAGING:EACH, PRODUCT RANGE:-, SVHC:NO,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LED DISPLAY, 0.4, RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:1.8V, LUMINOUS INTENSITY:15MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:10MM, COMMON CONNECTION:COMMON CATHODE, PACKAGING:EACH, PRODUCT RANGE:-, SVHC:NO,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 16134023 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
16134023
LCD/LED Display 16134023
LED DISPLAY, 0.4, RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:1.8V, LUMINOUS INTENSITY:15MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:10MM, COMMON CONNECTION:COMMON CATHODE, PACKAGING:EACH, PRODUCT RANGE:-, SVHC:NO,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LED DISPLAY, 0.4, RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:1.8V, LUMINOUS INTENSITY:15MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:10MM, COMMON CONNECTION:COMMON CATHODE, PACKAGING:EACH, PRODUCT RANGE:-, SVHC:NO,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 16134023
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492655 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Character Height 5 mm (0.1969 inch)
View Details
LCD Module & Network Card - EZIO-G500 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Display Type Graphic Display
Backlight Light Emitting Diode
LCD Mode Negative
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details