Broadcom Inc. LCD/LED Display HLMP-2785

Description
LIGHT BAR, 8-LED, YELLOW, 70MCD, 85MW, LED COLOR:YELLOW, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:70MCD, NO. OF LEDS:8LEDS, DISPLAY SIZE:8.89MM X 19.05MM, PRODUCT RANGE:-, COLOUR:YELLOW, WAVELENGTH TYP:583NM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LIGHT BAR, 8-LED, YELLOW, 70MCD, 85MW, LED COLOR:YELLOW, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:70MCD, NO. OF LEDS:8LEDS, DISPLAY SIZE:8.89MM X 19.05MM, PRODUCT RANGE:-, COLOUR:YELLOW, WAVELENGTH TYP:583NM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 16143982 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
16143982
LCD/LED Display 16143982
LIGHT BAR, 8-LED, YELLOW, 70MCD, 85MW, LED COLOR:YELLOW, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:70MCD, NO. OF LEDS:8LEDS, DISPLAY SIZE:8.89MM X 19.05MM, PRODUCT RANGE:-, COLOUR:YELLOW, WAVELENGTH TYP:583NM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LIGHT BAR, 8-LED, YELLOW, 70MCD, 85MW, LED COLOR:YELLOW, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:70MCD, NO. OF LEDS:8LEDS, DISPLAY SIZE:8.89MM X 19.05MM, PRODUCT RANGE:-, COLOUR:YELLOW, WAVELENGTH TYP:583NM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 16143982
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 1359762 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 2
Characters per Line 16
View Details
3.5
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details
Graphic LCD Modules - LMCJ6_003_ - Mark Products , LLC
Specs
Display Type Graphic Display
Backlight Light Emitting Diode
Viewing Area Width 133 mm (5.24 inch)
View Details