Marl International Limited LCD/LED Display 508-521-21

Description
PANEL MOUNT INDICATOR, LED, 8.1MM, YELLOW, 12V; LED COLOR:YELLOW; OPERATING VOLTAGE:12VDC; MOUNTING HOLE DIA:8.1MM; FORWARD CURRENT IF:19MA; LUMINOUS INTENSITY:16CD; IP / NEMA RATING:IP67; PRODUCT RANGE:508 SERIES; COLOUR:YELLOW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PANEL MOUNT INDICATOR, LED, 8.1MM, YELLOW, 12V; LED COLOR:YELLOW; OPERATING VOLTAGE:12VDC; MOUNTING HOLE DIA:8.1MM; FORWARD CURRENT IF:19MA; LUMINOUS INTENSITY:16CD; IP / NEMA RATING:IP67; PRODUCT RANGE:508 SERIES; COLOUR:YELLOW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 24649040 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
24649040
LCD/LED Display 24649040
PANEL MOUNT INDICATOR, LED, 8.1MM, YELLOW, 12V; LED COLOR:YELLOW; OPERATING VOLTAGE:12VDC; MOUNTING HOLE DIA:8.1MM; FORWARD CURRENT IF:19MA; LUMINOUS INTENSITY:16CD; IP / NEMA RATING:IP67; PRODUCT RANGE:508 SERIES; COLOUR:YELLOW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PANEL MOUNT INDICATOR, LED, 8.1MM, YELLOW, 12V; LED COLOR:YELLOW; OPERATING VOLTAGE:12VDC; MOUNTING HOLE DIA:8.1MM; FORWARD CURRENT IF:19MA; LUMINOUS INTENSITY:16CD; IP / NEMA RATING:IP67; PRODUCT RANGE:508 SERIES; COLOUR:YELLOW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 24649040
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 204602 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 61 mm (2.4 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
TFT Modules - High Specification - FDT080WV3-A2 - GPEG International Ltd.
Specs
Technology TFT
View Details
Display Modules - LCD, OLED, Graphic - 425-2649-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details