Broadcom Inc. LCD/LED Display HLMP-4000

Description
LED, 5MM, RED/GREEN, 2.1/4.2(MCD), LED COLOR:GREEN, RED, LED MOUNTING:THROUGH HOLE, BULB SIZE:T-1 3/4 (5MM), VIEWING ANGLE:65 , LENS SHAPE:RECTANGULAR, FORWARD CURRENT / COLOR:R 10MA, G 10MA, FORWARD VOLTAGE / COLOR:R 1.9V, G 2.2V ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LED, 5MM, RED/GREEN, 2.1/4.2(MCD), LED COLOR:GREEN, RED, LED MOUNTING:THROUGH HOLE, BULB SIZE:T-1 3/4 (5MM), VIEWING ANGLE:65 , LENS SHAPE:RECTANGULAR, FORWARD CURRENT / COLOR:R 10MA, G 10MA, FORWARD VOLTAGE / COLOR:R 1.9V, G 2.2V ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 16144242 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
16144242
LCD/LED Display 16144242
LED, 5MM, RED/GREEN, 2.1/4.2(MCD), LED COLOR:GREEN, RED, LED MOUNTING:THROUGH HOLE, BULB SIZE:T-1 3/4 (5MM), VIEWING ANGLE:65 , LENS SHAPE:RECTANGULAR, FORWARD CURRENT / COLOR:R 10MA, G 10MA, FORWARD VOLTAGE / COLOR:R 1.9V, G 2.2V ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LED, 5MM, RED/GREEN, 2.1/4.2(MCD), LED COLOR:GREEN, RED, LED MOUNTING:THROUGH HOLE, BULB SIZE:T-1 3/4 (5MM), VIEWING ANGLE:65 , LENS SHAPE:RECTANGULAR, FORWARD CURRENT / COLOR:R 10MA, G 10MA, FORWARD VOLTAGE / COLOR:R 1.9V, G 2.2V ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 16144242
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 1850159 - RS Components, Ltd.
Specs
Number of Lines 1
Characters per Line 4
Character Width 7 mm (0.2756 inch)
View Details
2.4
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - AM-800600KTMQW-00H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 175 mm (6.91 inch)
View Details