Broadcom Inc. LCD/LED Display HDSP-7503

Description
LED DISPLAY, 0.3, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2V, LUMINOUS INTENSITY:5.39MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:7.6MM, COMMON CONNECTION:COMMON CATHODE, PRODUCT RANGE:-, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LED DISPLAY, 0.3, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2V, LUMINOUS INTENSITY:5.39MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:7.6MM, COMMON CONNECTION:COMMON CATHODE, PRODUCT RANGE:-, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 16133927 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
16133927
LCD/LED Display 16133927
LED DISPLAY, 0.3, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2V, LUMINOUS INTENSITY:5.39MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:7.6MM, COMMON CONNECTION:COMMON CATHODE, PRODUCT RANGE:-, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LED DISPLAY, 0.3, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2V, LUMINOUS INTENSITY:5.39MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:7.6MM, COMMON CONNECTION:COMMON CATHODE, PRODUCT RANGE:-, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 16133927
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492684 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 85 mm (3.35 inch)
View Details
Resistive Touch 800x480 Color LCD Panel with Outdoor Casing - HKT070DTA-1C - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - DMG80480S070_02W - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 150 mm (5.92 inch)
View Details