Broadcom Inc. LCD/LED Display 5082-7650

Description
DISPLAY, SEVEN SEGMENT, 10.9MM, RED, LED COLOR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:1.115MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:10.9MM, COMMON CONNECTION: COMMON ANODE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DISPLAY, SEVEN SEGMENT, 10.9MM, RED, LED COLOR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:1.115MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:10.9MM, COMMON CONNECTION: COMMON ANODE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 16137744 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
16137744
LCD/LED Display 16137744
DISPLAY, SEVEN SEGMENT, 10.9MM, RED, LED COLOR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:1.115MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:10.9MM, COMMON CONNECTION: COMMON ANODE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DISPLAY, SEVEN SEGMENT, 10.9MM, RED, LED COLOR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:1.115MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:10.9MM, COMMON CONNECTION: COMMON ANODE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 16137744
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 8808552 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 4
Characters per Line 20
View Details
Graphic Display LCD Module 128x64 - LM6059BCW - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - UP-T024ACD - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 60.2 mm (2.37 inch)
View Details