Broadcom Inc. LCD/LED Display HDSP-5501

Description
LED DISPLAY, 7 SEGMENT, SINGLE DIGIT, RED LED (622 NM WAVELENGTH), 14.22 MM CHARACTER SIZE, 2.1 V FORWARD VOLTAGE, 20 MA FORWARD CURRENT IF, COMMON ANODE, -40 TO +100 DEGREE C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
Description
LED DISPLAY, 7 SEGMENT, SINGLE DIGIT, RED LED (622 NM WAVELENGTH), 14.22 MM CHARACTER SIZE, 2.1 V FORWARD VOLTAGE, 20 MA FORWARD CURRENT IF, COMMON ANODE, -40 TO +100 DEGREE C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 16139022 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
16139022
LCD/LED Display 16139022
LED DISPLAY, 7 SEGMENT, SINGLE DIGIT, RED LED (622 NM WAVELENGTH), 14.22 MM CHARACTER SIZE, 2.1 V FORWARD VOLTAGE, 20 MA FORWARD CURRENT IF, COMMON ANODE, -40 TO +100 DEGREE C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY

LED DISPLAY, 7 SEGMENT, SINGLE DIGIT, RED LED (622 NM WAVELENGTH), 14.22 MM CHARACTER SIZE, 2.1 V FORWARD VOLTAGE, 20 MA FORWARD CURRENT IF, COMMON ANODE, -40 TO +100 DEGREE C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 16139022
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 204595 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 99 mm (3.9 inch)
View Details
7 Inch TFT LCD with RTP Casing RGB Interface - LMK070DICFWD-AMA - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - AM-800600L3TNQW-TA0H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 177 mm (6.96 inch)
View Details