Broadcom Inc. LCD/LED Display HDSP-F503

Description
LED DISPLAY, 0.4, GREEN, LED COLOUR:GREEN, FORWARD CURRENT IF:10MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:3.5MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:10MM, COMMON CONNECTION:COMMON CATHODE, PRODUCT RANGE:-, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LED DISPLAY, 0.4, GREEN, LED COLOUR:GREEN, FORWARD CURRENT IF:10MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:3.5MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:10MM, COMMON CONNECTION:COMMON CATHODE, PRODUCT RANGE:-, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 16134043 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
16134043
LCD/LED Display 16134043
LED DISPLAY, 0.4, GREEN, LED COLOUR:GREEN, FORWARD CURRENT IF:10MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:3.5MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:10MM, COMMON CONNECTION:COMMON CATHODE, PRODUCT RANGE:-, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LED DISPLAY, 0.4, GREEN, LED COLOUR:GREEN, FORWARD CURRENT IF:10MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:3.5MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:10MM, COMMON CONNECTION:COMMON CATHODE, PRODUCT RANGE:-, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 16134043
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492641 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 38 mm (1.5 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
Flat Panel LCD Displays - DMT10768T057_01W - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 109 mm (4.28 inch)
View Details
6 Digit LCD Display - LD111 - Hymark/Kentucky Gauge
Hymark/Kentucky Gauge
Specs
Display Type Character Display
Technology Quasi-Absolute
LCD Mode Positive
View Details