Broadcom Inc. LCD/LED Display HDSP-F201

Description
LED DISPLAY, 0.4, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2V, LUMINOUS INTENSITY:1.2MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:10MM, COMMON CONNECTION:COMMON ANODE, PACKAGING:EACH, PRODUCT RANGE:-, SVHC:NO,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LED DISPLAY, 0.4, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2V, LUMINOUS INTENSITY:1.2MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:10MM, COMMON CONNECTION:COMMON ANODE, PACKAGING:EACH, PRODUCT RANGE:-, SVHC:NO,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 16134027 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
16134027
LCD/LED Display 16134027
LED DISPLAY, 0.4, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2V, LUMINOUS INTENSITY:1.2MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:10MM, COMMON CONNECTION:COMMON ANODE, PACKAGING:EACH, PRODUCT RANGE:-, SVHC:NO,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LED DISPLAY, 0.4, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2V, LUMINOUS INTENSITY:1.2MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:10MM, COMMON CONNECTION:COMMON ANODE, PACKAGING:EACH, PRODUCT RANGE:-, SVHC:NO,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 16134027
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2543566 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Character Height 5.6 mm (0.2205 inch)
Viewing Area Width 64.5 mm (2.54 inch)
View Details
240x128 Graphic Display Module - LM1076DCW - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - AM-800480RCTZQW-00H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 106 mm (4.17 inch)
View Details