Broadcom Inc. LCD/LED Display HSME-A401-P4PM1

Description
(PRICE/TC) LED, SMD, PLCC4, EM.GRN, LED COLOUR:GREEN, LED MOUNTING:SMD, LED CASE SIZE:PLCC-4, FORWARD CURRENT IF:50MA, FORWARD VOLTAGE:2.2V, WAVELENGTH TYP:567NM, LUMINOUS INTENSITY:112.5MCD, VIEWING ANGLE:120, LENS SHAPE:ROUND, PRODUCT ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC) LED, SMD, PLCC4, EM.GRN, LED COLOUR:GREEN, LED MOUNTING:SMD, LED CASE SIZE:PLCC-4, FORWARD CURRENT IF:50MA, FORWARD VOLTAGE:2.2V, WAVELENGTH TYP:567NM, LUMINOUS INTENSITY:112.5MCD, VIEWING ANGLE:120, LENS SHAPE:ROUND, PRODUCT ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 67244499 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
67244499
LCD/LED Display 67244499
(PRICE/TC) LED, SMD, PLCC4, EM.GRN, LED COLOUR:GREEN, LED MOUNTING:SMD, LED CASE SIZE:PLCC-4, FORWARD CURRENT IF:50MA, FORWARD VOLTAGE:2.2V, WAVELENGTH TYP:567NM, LUMINOUS INTENSITY:112.5MCD, VIEWING ANGLE:120, LENS SHAPE:ROUND, PRODUCT ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) LED, SMD, PLCC4, EM.GRN, LED COLOUR:GREEN, LED MOUNTING:SMD, LED CASE SIZE:PLCC-4, FORWARD CURRENT IF:50MA, FORWARD VOLTAGE:2.2V, WAVELENGTH TYP:567NM, LUMINOUS INTENSITY:112.5MCD, VIEWING ANGLE:120, LENS SHAPE:ROUND, PRODUCT ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 67244499
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2543537 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
Viewing Area Height 16.4 mm (0.6457 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
Alphanumeric - FDA2004A - GPEG International Ltd.
GPEG International Ltd.
Specs
Display Type Character Display
View Details
Display Modules - LCD, OLED, Graphic - 425-2863-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details