Broadcom Inc. LCD/LED Display HDSP-5521

Description
LED DISPLAY, 0.56, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:3.7MCD, NO. OF DIGITS / ALPHA:2, CHARACTER SIZE:14.22MM, COMMON CONNECTION:COMMON ANODE, PACKAGING:EACH, PRODUCT RANGE:-, ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LED DISPLAY, 0.56, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:3.7MCD, NO. OF DIGITS / ALPHA:2, CHARACTER SIZE:14.22MM, COMMON CONNECTION:COMMON ANODE, PACKAGING:EACH, PRODUCT RANGE:-, ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 16139034 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
16139034
LCD/LED Display 16139034
LED DISPLAY, 0.56, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:3.7MCD, NO. OF DIGITS / ALPHA:2, CHARACTER SIZE:14.22MM, COMMON CONNECTION:COMMON ANODE, PACKAGING:EACH, PRODUCT RANGE:-, ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LED DISPLAY, 0.56, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:3.7MCD, NO. OF DIGITS / ALPHA:2, CHARACTER SIZE:14.22MM, COMMON CONNECTION:COMMON ANODE, PACKAGING:EACH, PRODUCT RANGE:-, ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 16139034
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2543574 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
Viewing Area Height 22 mm (0.8661 inch)
View Details
12.1 Inch Color TFT LCD Module LVDS 1280x800 - LMT121ENLFWA - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology TFT
Viewing Area Width 163 mm (6.43 inch)
View Details
Flat Panel LCD Displays - DMG10768S121_02WT - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 224 mm (8.82 inch)
View Details