Broadcom Inc. LCD/LED Display HDSP-A101

Description
DISPLAY, SEVEN SEGMENT, 7.6MM, RED, LED COLOR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:1.8V, LUMINOUS INTENSITY:3.6MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:7.6MM, COMMON CONNECTION:COMMON ANODE, PACKAGING:EACH ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DISPLAY, SEVEN SEGMENT, 7.6MM, RED, LED COLOR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:1.8V, LUMINOUS INTENSITY:3.6MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:7.6MM, COMMON CONNECTION:COMMON ANODE, PACKAGING:EACH ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 16133963 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
16133963
LCD/LED Display 16133963
DISPLAY, SEVEN SEGMENT, 7.6MM, RED, LED COLOR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:1.8V, LUMINOUS INTENSITY:3.6MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:7.6MM, COMMON CONNECTION:COMMON ANODE, PACKAGING:EACH ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DISPLAY, SEVEN SEGMENT, 7.6MM, RED, LED COLOR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:1.8V, LUMINOUS INTENSITY:3.6MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:7.6MM, COMMON CONNECTION:COMMON ANODE, PACKAGING:EACH ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 16133963
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492687 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
Monochrome Graphics - FDG128240C - GPEG International Ltd.
GPEG International Ltd.
Specs
Display Type Graphic Display
View Details
Display Modules - LCD, OLED, Graphic - 425-2871-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details