Broadcom Inc. LCD/LED Display HDSP-5523

Description
LED DISPLAY, 0.56, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:3.7MCD, NO. OF DIGITS / ALPHA:2, CHARACTER SIZE:14.22MM, COMMON CONNECTION:COMMON CATHODE, PACKAGING:EACH, PRODUCT RANGE:-,,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LED DISPLAY, 0.56, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:3.7MCD, NO. OF DIGITS / ALPHA:2, CHARACTER SIZE:14.22MM, COMMON CONNECTION:COMMON CATHODE, PACKAGING:EACH, PRODUCT RANGE:-,,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 16139038 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
16139038
LCD/LED Display 16139038
LED DISPLAY, 0.56, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:3.7MCD, NO. OF DIGITS / ALPHA:2, CHARACTER SIZE:14.22MM, COMMON CONNECTION:COMMON CATHODE, PACKAGING:EACH, PRODUCT RANGE:-,,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LED DISPLAY, 0.56, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:3.7MCD, NO. OF DIGITS / ALPHA:2, CHARACTER SIZE:14.22MM, COMMON CONNECTION:COMMON CATHODE, PACKAGING:EACH, PRODUCT RANGE:-,,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 16139038
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 204595 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 99 mm (3.9 inch)
View Details
TFT LCD Moudle RGB CTP 1024*600 All View 7 Inch - LMT070ENMFWA-NND-2 - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - AM-800480R3TMQW-A1H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 104 mm (4.11 inch)
View Details