Broadcom Inc. LCD/LED Display 5082-7651

Description
DISPLAY, SEVEN SEGMENT, 10.9MM, RED, LED COLOR: RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:1.115MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:10.9MM, COMMON CONNECTION:COMMON ANODE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DISPLAY, SEVEN SEGMENT, 10.9MM, RED, LED COLOR: RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:1.115MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:10.9MM, COMMON CONNECTION:COMMON ANODE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 16137748 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
16137748
LCD/LED Display 16137748
DISPLAY, SEVEN SEGMENT, 10.9MM, RED, LED COLOR: RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:1.115MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:10.9MM, COMMON CONNECTION:COMMON ANODE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DISPLAY, SEVEN SEGMENT, 10.9MM, RED, LED COLOR: RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:1.115MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:10.9MM, COMMON CONNECTION:COMMON ANODE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 16137748
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 204582 - RS Components, Ltd.
Specs
Display Type Character Display
Character Width 3 mm (0.1181 inch)
Character Height 5.6 mm (0.2205 inch)
View Details
Color TFT LCD Module RGB 800x480 Capacitive Touch Panel 7
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - AM-1024600L2TMQW-T00H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 146 mm (5.74 inch)
View Details