Broadcom Inc. LCD/LED Display HDSP-5553

Description
LED DISPLAY, 0.56, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:1.48MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:14.2MM, COMMON CONNECTION:COMMON CATHODE, PRODUCT RANGE:-, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LED DISPLAY, 0.56, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:1.48MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:14.2MM, COMMON CONNECTION:COMMON CATHODE, PRODUCT RANGE:-, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LCD/LED Display - 16139046 - Radwell International
Willingboro, NJ, United States
LCD/LED Display
16139046
LCD/LED Display 16139046
LED DISPLAY, 0.56, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:1.48MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:14.2MM, COMMON CONNECTION:COMMON CATHODE, PRODUCT RANGE:-, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LED DISPLAY, 0.56, HE-RED, LED COLOUR:RED, FORWARD CURRENT IF:20MA, FORWARD VOLTAGE:2.1V, LUMINOUS INTENSITY:1.48MCD, NO. OF DIGITS / ALPHA:1, CHARACTER SIZE:14.2MM, COMMON CONNECTION:COMMON CATHODE, PRODUCT RANGE:-, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Crystal Display (LCD) Modules
Product Number 16139046
Product Name LCD/LED Display
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2543549 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
Viewing Area Height 22 mm (0.8661 inch)
View Details
7
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - AM-320240L8TNQW-B6H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 64 mm (2.52 inch)
View Details