DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 100 110 120 130 140 150 160 163 164 165 166 167 168 169 170 171 172 173 174 175 180 190 200 210 220 230 250 300 350 400 450 500 1000 1500 2000 2212
Product Name Notes
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
"32 Rectangular Connectors - Housings Receptacle Natural 0.100"" (2.54mm)"
"PC Pin Terminal Connector Through Hole Tin 0.025"" (0.64mm) Dia"
"Pin Receptacle Connector 0.015"" ~ 0.021"" (0.38mm ~ 0.53mm) No Tail Solder"
14 Position DIP, DIL - Header Connector Post, Extended Gold
15 Position Two Piece Backshell Connector Silver 180° Shielded
15 Position Two Piece Backshell Connector Silver 45° Shielded
2 Position Barrier Block Jumper Around Barrier, Ring Tongue
2 Position Barrier Block Jumper Over Barrier, Ring Tongue
22 Rectangular Connectors - Housings Receptacle Black
25 Position Two Piece Backshell Connector Silver 180° Shielded
25 Position Two Piece Backshell Connector Silver 45° Shielded
3 (Power) Position Circular Connector Plug, Male Pins Screw
3 (Power) Position Circular Connector Receptacle, Female Sockets Screw
4 Position Circular Connector Plug, Male Pins Solder
4 Position Circular Connector Receptacle, Female Sockets Solder
5 (4 Power + FE) Position Circular Connector Insert, Female Sockets Solder
5 (4 Power + FE) Position Circular Connector Insert, Male Pins Solder
5 (4 Power + PE) Position Circular Connector Insert, Female Sockets Solder
5 (4 Power + PE) Position Circular Connector Insert, Male Pins Solder
5 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line)
6 (5 Power + PE) Position Circular Connector Insert, Female Sockets Solder
6 (5 Power + PE) Position Circular Connector Insert, Male Pins Solder
8 Position Circular Connector Plug, Female Sockets IDC
8 Position Circular Connector Plug, Male Pins IDC
8 Position DIP, DIL - Header Connector Post, Extended Gold
9 Position Two Piece Backshell Connector Silver 180° Shielded
9 Position Two Piece Backshell Connector Silver 45° Shielded
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Base - Box Mount Connector Side Entry M20 B10 IP66 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M20 B6 IP66 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M25 B10 IP66 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M25 B16 IP66 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M25 B24 IP66 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M25 B6 IP66 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M32 B16 IP66 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry M32 B24 IP66 - Dust Tight, Water Resistant
Base - Panel Mount 90° Connector Bottom Entry D7 IP66 - Dust Tight, Water Resistant
Base - Panel Mount 90° Connector Side Entry M20 D7 IP66 - Dust Tight, Water Resistant
Base - Panel Mount 90° Connector Side Entry M20 D7 IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Base - Panel Mount Connector Bottom Entry D7 IP66 - Dust Tight, Water Resistant
BEND PROTECTION SLEEVE DEGREE O
BMMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
Circular Connector Distributor Y-Shaped 5/5 (2) Female Sockets/Female Sockets (1), Male Pins (1) Free Hanging (In-Line)
Circular Connector Distributor Y-Shaped 5/5 (2) Female Sockets/Male Pins (2) Free Hanging (In-Line)
Circular Connector Distributor Y-Shaped 5/5 (2) Male Pins/Female Sockets (2) Free Hanging (In-Line)
CIRCULAR METRIC CONNECTORS SACC-
COAX ADAPT SMA TO SMA
Coaxial Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
CONN DISTRIBUTOR 5POS SILVER IDC
CONN SOCKET 17-22AWG CRIMP TIN
Connector Adapter
Connector Contact, Feedthrough For SMA Jacks
Connector Cover with Retaining Cord
Connector Cover
Connector Fixing Sleeve M12 Black
Connector Fixing Sleeve M12 Blue
Connector Fixing Sleeve M12 Green
Connector Fixing Sleeve M12 Violet
Connector Gasket
Connector Hermetic Seal For 2.92mm Plugs
Connector Hermetic Seal For SMA Field Replaceable Connectors
Connector Locking Slide For Micro Quadlok Series
Connector Panel Mount Frame For LC Duplex Connectors
CONNECTOR QUICKON CONNECTION N
CUC-DST-ABK-CP7 5
CUC-DST-GZNI-A/DSSC1 5
CUC-DST-GZNI-A/DSSC9
CUC-DST-GZNI-S/DSSC1 5
CUC-DST-GZNI-S/DSSC9
D-SUB SLEEVE HOUSINGS DEGREE OF
Direct to Cable Connector Board-In 50Ohm Board Edge, End Launch
Direct to Cable Connector Board-In 50Ohm Through Hole
Direct to Cable Connector Board-In Through Hole, Right Angle
Female Insert without Contacts 2+Ground Position Crimp
Female Insert without Contacts 3+Ground Position Crimp
Female Insert without Contacts 4 Position Crimp
Female Insert, RJ45 8p8c Position IDC
HC-ADV-B06-HHWH-BLAN K-ELC-AL
HC-ADV-B06-HLWH-BLAN K-ELC-AL
HC-ADV-B10-HHWH-BLAN K-ELC-AL
HC-ADV-B10-HLWH-BLAN K-ELC-AL
HC-ADV-B16-HHWH-BLAN K-ELC-AL
HC-ADV-B16-HLWH-BLAN K-ELC-AL
HC-ADV-B24-HLWH-BLAN K-ELC-AL
HC-EVO-B24-HLFD-PLBK
HC-EVO-D15-SLWS-2SSM 20-PLR-BK
HC-EVO-D15-SLWSC-2SS M20-PLR-BK
HC-EVO-D25-SLWS-2SSM 20-PLR-BK
HC-EVO-D25-SLWSC-2SS M20-PLR-BK
HC-STA-B06-HHFS-BLAN K-EL-AL
HC-STA-B06-HLFS-BLAN K-EL-AL
HC-STA-B10-HHFD-BLAN K-EL-AL
HC-STA-B10-HHFS-BLAN K-EL-AL
HC-STA-B10-HHWD-BLAN K-EL-AL
HC-STA-B10-HLFD-BLAN K-EL-AL
HC-STA-B10-HLFS-BLAN K-EL-AL
HC-STA-B10-HLWD-BLAN K-EL-AL
HC-STA-B16-HHFD-BLAN K-EL-AL
HC-STA-B16-HHFS-BLAN K-EL-AL
HC-STA-B16-HHWD-BLAN K-EL-AL
HC-STA-B16-HLFD-BLAN K-EL-AL
HC-STA-B16-HLFS-BLAN K-EL-AL
HC-STA-B16-HLWD-BLAN K-EL-AL
HC-STA-B24-HHFD-BLAN K-EL-AL
HC-STA-B24-HHFS-BLAN K-EL-AL
HC-STA-B24-HHWD-BLAN K-EL-AL
HC-STA-B24-HLFD-BLAN K-EL-AL
HC-STA-B24-HLFS-BLAN K-EL-AL
HC-STA-B24-HLWD-BLAN K-EL-AL
Hood - 90° Connector Side Entry M20 D7 IP66 - Dust Tight, Water Resistant
Hood - 90° Connector Side Entry M25 D7 IP66 - Dust Tight, Water Resistant
Hood - Coupling Connector Bottom Entry M20 D7 IP66 - Dust Tight, Water Resistant
Hood - Coupling Connector Bottom Entry M25 D7 IP66 - Dust Tight, Water Resistant
Hood - Coupling Connector Top Entry M20 D7 IP66 - Dust Tight, Water Resistant
Hood Connector Bottom Entry B24 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M20 B10 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M20 B6 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M25 B10 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M25 B16 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M25 B24 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M25 B6 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M32 B10 IP66 - Dust Tight, Water Resistant
Hood Connector Side Entry M32 B16 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M32 B24 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M32 B6 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M40 B16 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry M40 B24 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Side Entry, Dual B6 IP66 - Dust Tight, Water Resistant
Hood Connector Side or Top Entry B16 IP66 - Dust Tight, Water Resistant
Hood Connector Side or Top Entry B24 IP66 - Dust Tight, Water Resistant
Hood Connector Top Entry M20 B10 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M20 B6 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M20 D7 IP66 - Dust Tight, Water Resistant
Hood Connector Top Entry M25 B10 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M25 B16 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M25 B24 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M25 B6 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M25 D7 IP66 - Dust Tight, Water Resistant
Hood Connector Top Entry M32 B10 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M32 B16 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M32 B24 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M32 B6 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M40 B16 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Hood Connector Top Entry M40 B24 IP66 - Dust Tight, Water Resistant
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat6a
Male Insert without Contacts 2+Ground Position Crimp
Male Insert without Contacts 3+Ground Position Crimp
Male Insert without Contacts 4 Position Crimp
Male Insert, RJ45 8p8c Position IDC
Male Insert, RJ45 Yellow 8p8c Position IDC
MIC RECEPTACLE
MIC TAB WITH LANCE
MINI-SMB PCB THROUGH HOLE RIGHT
MINI-SMB PCB THROUGH HOLE STRAIG
PANEL FEED-THROUGH QUICKON CONN
Pin Contact Gold Crimp 24-26 AWG
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5 IDC
Position Circular Connector Insert Shell Panel Mount, Snap-In
Position Circular Connector Insert Shell Panel Mount
Position Circular Connector
SACC-MCI-M12MS-5CON
SEALING PLUG 17X17 RD
SEALING PLUG 28X30 RD
SEALING PLUG 35X35 RD
SMA BULKHEAD JACK, POST CONTACT,
SMA BULKHEAD JACK, SOLDER POT CO
SMA BULKHEAD JACK, TAB CONTACT,
SMA Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder Tab
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression
SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount Push On
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount; Surface Mount, Right Angle; Through Hole Solder
SMA Connector Jack, Female Socket 50Ohm Surface Mount Solder
SMA Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole, 45° Angle Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder Tab
SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)
SMA Connector Plug, Male Pin 50Ohm Panel Mount Compression
SMA Connector Plug, Male Pin 50Ohm Through Hole Solder
SMA Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
SMA CRIMP BULKHEAD JACK, RG174/R
SMA CRIMP PLUG, RG174/RG316/LMR1
SMA JACK ASSEMBLY, 4 HOLE FLANGE
SMA JACK, 45 DEGREE, PCB MOUNT,
SMA JACK, END LAUNCH, NARROW PRO
SMA JACK, SOLDERLESS PCB MOUNT,
SMA JACK, VERTICAL, PCB SURFACE
SMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp
SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup
SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
SMB Connector Jack, Male Pin 50Ohm Through Hole Solder
SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SMB Connector Jack, Male Pin 75Ohm Through Hole Solder
SMB Connector Jack, Male Pin Through Hole, Right Angle Solder
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMB Connector Plug, Female Socket 50Ohm Through Hole Solder
SMB Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder
SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder
SMB Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder
SMB Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup
SMB Connector Receptacle, Male Pin 50Ohm Through Hole Solder
SMB PCB THROUGH HOLE RIGHT ANGLE
SMB, Mini Connector Jack, Male Pin 75Ohm Panel Mount, Through Hole, Right Angle Solder
SMB, Mini Connector Jack, Male Pin 75Ohm Through Hole Solder
SMB, Mini Connector Jack, Male Pin 75Ohm Through Hole, Right Angle Solder
SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder
SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder
SMB, Mini Connector Plug, Female Socket 75Ohm Through Hole Solder
SMB, Mini Connector Receptacle, Male Pin 75Ohm Panel Mount Solder Cup
SMZ (Type 43) Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder
Socket Contact Gold Crimp 24-26 AWG
Socket Contact Tin 17-22 AWG Crimp
Socket Contact Tin Crimp 24-26 AWG
Tab Contact Tin 17-22 AWG Crimp
TERM BLOCK PLUG 4POS 5MM
Terminator Coax Connector Plug, Male Pin SMA 50 Ohms

<< Prev Next >>