Amphenol RF SMB Connector 142152

Description
SMB Straight Jack 50 Ohm Bulkhead - Rea
Request a Quote Datasheet
Description
SMB Straight Jack 50 Ohm Bulkhead - Rea
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB Connector - 142152 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142152
SMB Connector 142152
SMB Straight Jack 50 Ohm Bulkhead - Rea

SMB Straight Jack 50 Ohm Bulkhead - Rea

Buy Now
Swedesboro, NJ, United States
RF & Microwave
142152
RF & Microwave 142152
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - ACX1309-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1309-ND
Coaxial Connector (RF) Assemblies ACX1309-ND
SMB Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup

SMB Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Coaxial Bulkhead Connector - 142152 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Bulkhead Connector
142152
RF Coaxial Bulkhead Connector 142152
SMB Straight Jack Solder Cup 50 Ohm Bulkhead

SMB Straight Jack Solder Cup 50 Ohm Bulkhead

Supplier's Site Datasheet
Connector, Smb, Rcpt, 50 Ohm, Panel; Connector Type Amphenol Rf - 99H5246 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Smb, Rcpt, 50 Ohm, Panel; Connector Type Amphenol Rf
99H5246
Connector, Smb, Rcpt, 50 Ohm, Panel; Connector Type Amphenol Rf 99H5246
CONNECTOR, SMB, RCPT, 50 OHM, PANEL; Connector Type:SMB Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

CONNECTOR, SMB, RCPT, 50 OHM, PANEL; Connector Type:SMB Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 142152 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142152
RF Connectors / Coaxial Connectors 142152
RF Connectors / Coaxial Connectors SMB BULKHEAD JACK REAR MNT 50 OHM NIC

RF Connectors / Coaxial Connectors SMB BULKHEAD JACK REAR MNT 50 OHM NIC

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 142152 ACX1309-ND 142152 99H5246 142152
Product Name SMB Connector Coaxial Connector (RF) Assemblies RF Coaxial Bulkhead Connector Connector, Smb, Rcpt, 50 Ohm, Panel; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMB SMB
Mounting Panel Mount Bulkhead - Rear Mount
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data