SMB Connector Jack, Male Pin 50Ohm Through Hole Solder
SMB Straight PCB Jack 50 Ohm Through Hol
SMB STRAIGHT PCB JACK, THROUGH
SMB Straight PCB Jack Through Hole 50 Ohm
RF Connectors / Coaxial Connectors SMB PCB ST JACK GOLD
RF/COAXIAL, SMB JACK, STRAIGHT, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
AHL142138 ROHS COMPLIANT: YES
RF COAXIAL, SMB, STRAIGHT JACK, 50OHM; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | ACX1312-ND | 142138 | 142138 | 142138 | 142138 | 99H5235 | 55AC5049 | 50Y8806 |
| Product Name | Coaxial Connector (RF) Assemblies | SMB Connector | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Smb Jack, Straight, Solder; Connector Type Amphenol Rf | Ahl142138 Rohs Compliant Amphenol Rf | Rf Coaxial, Smb, Straight Jack, 50Ohm; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | |||||||
| Connector Type | SMB; Jack, Male Pin | SMB | SMB | |||||
| Mounting | Through Hole | |||||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | Female / Jack |