Amphenol Corporation RF Coaxial Board Mount Connector 142146-75

Description
Mini-SMB Right Angle PCB Jack Through Hole 75 Ohm
Request a Quote Datasheet
Description
Mini-SMB Right Angle PCB Jack Through Hole 75 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 142146-75 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
142146-75
RF Coaxial Board Mount Connector 142146-75
Mini-SMB Right Angle PCB Jack Through Hole 75 Ohm

Mini-SMB Right Angle PCB Jack Through Hole 75 Ohm

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors
142146-75
Connectors 142146-75
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ACX1317-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1317-ND
Coaxial Connector (RF) Assemblies ACX1317-ND
SMB, Mini Connector Jack, Male Pin 75Ohm Through Hole, Right Angle Solder

SMB, Mini Connector Jack, Male Pin 75Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
Rf/coaxial, Smb Jack, R/a, 75 Ohm, Crimp; Connector Type Amphenol Rf - 99H5242 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Jack, R/a, 75 Ohm, Crimp; Connector Type Amphenol Rf
99H5242
Rf/coaxial, Smb Jack, R/a, 75 Ohm, Crimp; Connector Type Amphenol Rf 99H5242
RF/COAXIAL, SMB JACK, R/A, 75 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, SMB JACK, R/A, 75 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site
Mini-Smb Right Angle Pcb Jack, Through Hole, 75 Ohm Rohs Compliant Amphenol Rf - 82AC1058 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Smb Right Angle Pcb Jack, Through Hole, 75 Ohm Rohs Compliant Amphenol Rf
82AC1058
Mini-Smb Right Angle Pcb Jack, Through Hole, 75 Ohm Rohs Compliant Amphenol Rf 82AC1058
MINI-SMB RIGHT ANGLE PCB JACK, THROUGH HOLE, 75 OHM ROHS COMPLIANT: YES

MINI-SMB RIGHT ANGLE PCB JACK, THROUGH HOLE, 75 OHM ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 142146-75 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142146-75
RF Connectors / Coaxial Connectors 142146-75
RF Connectors / Coaxial Connectors MINI SMB PCB R/A JACK

RF Connectors / Coaxial Connectors MINI SMB PCB R/A JACK

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 142146-75 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
142146-75
Coaxial Connector (RF) Assemblies 142146-75
CONN MINI SMB JACK R/A 75OHM PCB

CONN MINI SMB JACK R/A 75OHM PCB

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Coaxial Connectors RF and Microwave Connectors Board Mount Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 142146-75 142146-75 ACX1317-ND 99H5242 82AC1058 142146-75 142146-75
Product Name RF Coaxial Board Mount Connector Connectors Coaxial Connector (RF) Assemblies Rf/coaxial, Smb Jack, R/a, 75 Ohm, Crimp; Connector Type Amphenol Rf Mini-Smb Right Angle Pcb Jack, Through Hole, 75 Ohm Rohs Compliant Amphenol Rf RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle; Right Angle Jack Right Angle Right Angle
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMB; Jack, Male Pin SMB SMB
Unlock Full Specs
to access all available technical data