SMB, Mini Connector Receptacle, Male Pin 75Ohm Panel Mount Solder Cup
RF/COAXIAL, SMB BULKHEAD JACK STR 75 OHM CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors MINI SMB BLKHED JCK FRONT MNT 75OHM GOLD
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX2043-ND | 99H5245 | 142150-75 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf/coaxial, Smb Bulkhead Jack Str 75 Ohm Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMB | SMB | |
| Mounting | Panel Mount | ||
| Gender | Female / Jack | Female / Jack |