CONN SMB JACK R/A 50 OHM PCB Product overview: 142146 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-142146 can be used for catalog matching and distributor lookup.
SMB RIGHT ANGLE PCB JACK, THRO
SMB Right Angle PCB Jack Through Hole 50 Ohm
SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
RF Connectors / Coaxial Connectors SMB PCB R/A JACK 50 OHM GOLD
RF/COAXIAL, SMB JACK, R/A, 50 OHM, THOUGH HOLE; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor BronzeRoHS Compliant: Yes
SMB RIGHT ANGLE PCB JACK, THROUGH HOLE, 50 OHM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Coaxial Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 437-142146 | 142146 | 142146 | ACX1316-ND | 142146 | 142146 | 99H5241 | 28AC7107 |
| Product Name | 50 OHM Electronic Connector | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | SMB Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Smb Jack, R/a, 50 Ohm, Though Hole; Connector Type Amphenol Rf | Smb Right Angle Pcb Jack, Through Hole, 50 Ohm Rohs Compliant Amphenol Rf |
| Voltage Rating | 335 volts | |||||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Jack | Right Angle | ||||
| Category | Coaxial Connector; RF and Microwave Connector |