Amphenol Corporation Connectors 142138-75

Description
RF Connector
Request a Quote Datasheet
Description
RF Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors
142138-75
Connectors 142138-75
RF Connector

RF Connector

Buy Now
Singapore, Singapore
75OHM Electronic Connector
437-142138-75
75OHM Electronic Connector 437-142138-75
CONN MINI SMB JACK STR 75OHM PCB Product overview: 142138-75 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-142138-75 can be used for catalog matching and distributor lookup.

CONN MINI SMB JACK STR 75OHM PCB Product overview: 142138-75 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-142138-75 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ACX1313-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1313-ND
Coaxial Connector (RF) Assemblies ACX1313-ND
SMB, Mini Connector Jack, Male Pin 75Ohm Through Hole Solder

SMB, Mini Connector Jack, Male Pin 75Ohm Through Hole Solder

Buy Now Datasheet
Coaxial Connectors - 2205506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2205506
Coaxial Connectors 2205506
Mini-SMB Straight PCB Jack, Through Hole

Mini-SMB Straight PCB Jack, Through Hole

Supplier's Site
Coaxial Connectors - 2205505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2205505
Coaxial Connectors 2205505
Mini-SMB Straight PCB Jack, Through Hole

Mini-SMB Straight PCB Jack, Through Hole

Supplier's Site
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1365237-142138-75 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1365237-142138-75
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1365237-142138-75
Win Source Part Number: 1365237-142138-75 Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Temperature Range - Operating: -65°C ~ 165°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol RF Package: Bulk Product Status: Active Base Product Number: 142138 Mounting Type: Through Hole HTSUS: 8536.69.4010 REACH Status: REACH Affected ECCN: EAR99 Contact Termination: Solder Connector Type: Jack, Male Pin Fastening Type: Snap-On Housing Color: Gold Insertion Loss: 0.3dB Impedance: 75Ohm Body Material: Brass Mating Cycles: 500 Dielectric Material: Polytetrafluoroethyl ene (PTFE) Connector Style: SMB, Mini Number of Ports: 1 Shield Termination: Solder Center Contact Material: Brass Body Finish: Gold Center Contact Plating: Gold

Win Source Part Number: 1365237-142138-75
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Temperature Range - Operating: -65°C ~ 165°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol RF
Package: Bulk
Product Status: Active
Base Product Number: 142138
Mounting Type: Through Hole
HTSUS: 8536.69.4010
REACH Status: REACH Affected
ECCN: EAR99
Contact Termination: Solder
Connector Type: Jack, Male Pin
Fastening Type: Snap-On
Housing Color: Gold
Insertion Loss: 0.3dB
Impedance: 75Ohm
Body Material: Brass
Mating Cycles: 500
Dielectric Material: Polytetrafluoroethylene (PTFE)
Connector Style: SMB, Mini
Number of Ports: 1
Shield Termination: Solder
Center Contact Material: Brass
Body Finish: Gold
Center Contact Plating: Gold

Buy Now Datasheet
RF Coaxial Board Mount Connector - 142138-75 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
142138-75
RF Coaxial Board Mount Connector 142138-75
Mini-SMB Straight PCB Jack Through Hole 75 Ohm

Mini-SMB Straight PCB Jack Through Hole 75 Ohm

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 142138-75 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
142138-75
Coaxial Connector (RF) Assemblies 142138-75
CONN MINI SMB JACK STR 75OHM PCB

CONN MINI SMB JACK STR 75OHM PCB

Supplier's Site Datasheet
Rf/coaxial, Smb Jack, Straight, 75 Ohm, Solder; Connector Type Amphenol Rf - 99H5236 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Jack, Straight, 75 Ohm, Solder; Connector Type Amphenol Rf
99H5236
Rf/coaxial, Smb Jack, Straight, 75 Ohm, Solder; Connector Type Amphenol Rf 99H5236
RF/COAXIAL, SMB JACK, STRAIGHT, 75 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:4GHzRoHS Compliant: Yes

RF/COAXIAL, SMB JACK, STRAIGHT, 75 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:4GHzRoHS Compliant: Yes

Supplier's Site Datasheet
Rf / Coaxial Connector, Smb Coaxial, Straight Jack, Through Hole Vertical, 75 Ohm, Brass Rohs Compliant Amphenol Rf - 51Y5218 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Connector, Smb Coaxial, Straight Jack, Through Hole Vertical, 75 Ohm, Brass Rohs Compliant Amphenol Rf
51Y5218
Rf / Coaxial Connector, Smb Coaxial, Straight Jack, Through Hole Vertical, 75 Ohm, Brass Rohs Compliant Amphenol Rf 51Y5218
RF / Coaxial Connector, SMB Coaxial, Straight Jack, Through Hole Vertical, 75 ohm, Brass RoHS Compliant: Yes

RF / Coaxial Connector, SMB Coaxial, Straight Jack, Through Hole Vertical, 75 ohm, Brass RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 142138-75 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142138-75
RF Connectors / Coaxial Connectors 142138-75
RF Connectors / Coaxial Connectors MINI SMB STRAIGHT PCB JACK

RF Connectors / Coaxial Connectors MINI SMB STRAIGHT PCB JACK

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Richardson RFPD ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Board Mount Connectors Coaxial Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 142138-75 437-142138-75 ACX1313-ND 2205506 1365237-142138-75 142138-75 142138-75 99H5236 51Y5218 142138-75
Product Name Connectors 75OHM Electronic Connector Coaxial Connector (RF) Assemblies Coaxial Connectors Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies Rf/coaxial, Smb Jack, Straight, 75 Ohm, Solder; Connector Type Amphenol Rf Rf / Coaxial Connector, Smb Coaxial, Straight Jack, Through Hole Vertical, 75 Ohm, Brass Rohs Compliant Amphenol Rf RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMB; Jack, Male Pin SMB SMB SMB
Mounting Through Hole Through Hole Through Hole
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data