SMB Straight PCB Jack Through Hole 50 Ohm
SMB Straight PCB Jack 50 Ohm Through Hol
SMB Connector Receptacle, Male Pin 50Ohm Through Hole Solder
RF Connectors / Coaxial Connectors SMB PCB ST JACK NICKEL
SMB PCB Through Hole Straight Jack 50 Ohm / Individual Bag
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 142136 | 142136 | ARF2971-ND | 142136 | 99H5233 |
| Product Name | RF Coaxial Board Mount Connector | SMB Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Smb Pcb Through Hole Straight Jack 50 Ohm / Individual Bag Amphenol Rf |
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight | ||
| Category | Coaxial Connector; RF and Microwave Connector |