SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SMA Plug Assembly, Right Angle Cabled, R
RF Connectors / Coaxial Connectors R/A PLG 316DS GLD
RF/COAXIAL SMA PLUG R/A 50 OHM CRIMP/SLDR; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG188DS, RG316DS; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | J713-ND | 142-0404-101 | 142-0404-101 | 08B855 |
| Product Name | Coaxial Connector (RF) Assemblies | SMA Connector | RF Connectors / Coaxial Connectors | Rf/coaxial Sma Plug R/a 50 Ohm Crimp/sldr; Connector Type Johnson - Cinch Connectivity |
| Connector Type | SMA | SMA | ||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Plug | |
| Mounting | Free Hanging (In-Line), Right Angle | Cable |