DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
110
120
130
140
150
160
161
162
163
164
165
166
167
168
169
170
171
172
180
190
200
210
220
230
250
300
350
400
450
500
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.250"" (6.35mm) Quick Connect Female Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 10-11.5 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.050"" (1.27mm) 90°, Right Angle Surface Mount" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount" | |
| "8 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount" | |
| "Connector Cap (Cover), Sealing 7/8"" Black" | |
| "Connector Screw For MultiGig RT Series M3 Thread, .120"" Length" | |
| "Connector Screw For MultiGig RT Series M3 Thread, .200"" Length" | |
| "Pin Receptacle Connector 0.015"" ~ 0.021"" (0.38mm ~ 0.53mm) No Tail Solder" | |
| 10+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M20 Screw | |
| 10+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M25 Push In | |
| 12 Position Circular Connector Insert, Female Sockets Solder | |
| 12 Position Circular Connector Insert, Male Pins Solder | |
| 16+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M25 Push In | |
| 16+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M25 Screw | |
| 17 Position Circular Connector Insert, Female Sockets Solder | |
| 17 Position Circular Connector Insert, Male Pins Solder | |
| 2 Position Barrier Block Jumper Over Barrier, Flanged Spade | |
| 24+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M32 Push In | |
| 2X4 SEALED HARN ASSY W/O CPA | |
| 2X4UNS INL GET CONN | |
| 4 (Power) Position Circular Connector Insert, Female Sockets Solder | |
| 4 (Power) Position Circular Connector Insert, Male Pins Solder | |
| 4 Position Circular Connector Insert, Female Sockets Solder | |
| 4 Position Circular Connector Insert, Male Pins Solder | |
| 4 Position Circular Connector Plug, Male Pins IDC | |
| 4 Position Circular Connector Receptacle, Female Sockets IDC | |
| 5 (4 + PE) Position Circular Connector Distributor IDC | |
| 5 (4 + PE) Position Circular Connector Distributor Nut IDC | |
| 5 (4 + PE) Position Circular Connector Panel Feed-Through IDC | |
| 5 (4 + PE) Position Circular Connector T-Distributor IDC | |
| 5 Position Circular Connector Insert, Female Sockets Solder | |
| 5 Position Circular Connector Insert, Male Pins Solder | |
| 6+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M20 Push In | |
| 8 (4 Data + 4 Power) Position Circular Connector Insert, Female Sockets Solder | |
| 8 Position Circular Connector Insert, Female Sockets Solder | |
| 8 Position Circular Connector Insert, Male Pins Solder | |
| 8 Position Circular Connector Plug, Male Pins IDC | |
| 8 Position Circular Connector Plug, Male Pins Screw | |
| 8 Position Circular Connector Receptacle, Female Sockets Screw | |
| 8 Position Rectangular Header Connector | |
| Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-B (USB TYPE-B), Receptacle Panel Mount | |
| Base - Box Mount Connector Side Entry M20 B6 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Base - Box Mount Connector Side Entry M25 B10 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Base - Box Mount Connector Side Entry M25 B6 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Base - Box Mount Connector Side Entry M25 D15 IP66 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry M25 D25 IP66 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry M32 B10 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Base - Box Mount Connector Side Entry M32 B16 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Base - Box Mount Connector Side Entry M32 B24 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Base - Box Mount Connector Side Entry M40 B16 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Base - Box Mount Connector Side Entry M40 B24 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Base - Panel Mount 90° Connector Bottom Entry D7 IP54 - Dust Protected, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry B10 IP66 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry B10 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Base - Panel Mount Connector Bottom Entry B10 IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Base - Panel Mount Connector Bottom Entry B16 IP66/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Base - Panel Mount Connector Bottom Entry B16 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Base - Panel Mount Connector Bottom Entry B16 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Base - Panel Mount Connector Bottom Entry B24 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Base - Panel Mount Connector Bottom Entry B24 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Base - Panel Mount Connector Bottom Entry B6 IP66 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry B6 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Base - Panel Mount Connector Bottom Entry D15 IP66 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry D25 IP66 - Dust Tight, Water Resistant | |
| BMMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| Circular Connector Distributor H-Shaped 5 (4 + PE)/5 (4 + PE) (3) / Free Hanging (In-Line) | |
| Circular Connector Distributor T-Shaped 5 (4 + PE)/5 (4 + PE) (2) / Free Hanging (In-Line) | |
| Circular Connector Distributor Y-Shaped 4/4 (2) Male Pins/Female Sockets (2) Free Hanging (In-Line) | |
| Circular Connector Distributor Y-Shaped 8/4 (2) Male Pins/Female Sockets (1), Male Pins (1) Free Hanging (In-Line) | |
| CONN FMALE INSERT 12POS SOLDER | |
| CONN FMALE INSERT 4POS SOLDER | |
| CONN FMALE INSERT 5POS SOLDER | |
| CONN FMALE INSERT 8POS SOLDER | |
| CONN MALE INSERT 12POS SOLDER | |
| CONN MALE INSERT 17POS SOLDER | |
| CONN MALE INSERT 4POS SOLDER | |
| CONN MALE INSERT 5POS SOLDER | |
| CONN MALE INSERT 8POS SOLDER | |
| CONNECTOR 5-POS. SHIELDED ANG | |
| Connector Cable Gland | |
| Connector Cap (Cover), Sealing Black | |
| Connector Coding Pin | |
| Connector Corrugated Tube Screw Connector | |
| Connector Cover with Retaining Cord | |
| Connector EMC Cable Gland | |
| Connector Gasket, Flat | |
| Connector Gasket | |
| Connector Guide Module For VITA 41 Guide Pin | |
| Connector Guide Module For | |
| Connector Guide Pin For M3 Thread | |
| Connector Guide Pin For M4 Thread | |
| Connector Guide Pin For MultiGig Series M2.5 Thread | |
| Connector Guide Pin For MultiGig Series M5 Thread | |
| Connector Guide Pin For MultiGig Series | |
| Connector Guide Pin For VITA 41 Guide Module M4 Thread | |
| Connector Nut | |
| Connector Polarizing Key For | |
| Connector Sealing Frame | |
| Connector Thread Adapter | |
| Coupler Fiber Optic Connector LC Receptacle To LC Receptacle DIN Rail | |
| Coupler Fiber Optic Connector SC Receptacle To SC Receptacle DIN Rail | |
| CP-QPD 5X6 0 | |
| ELO 0.63, CONTACT | |
| Female Coupler Connector 1.5mm² ~ 6.0mm² | |
| Female Coupler Connector 10 ~ 14 AWG | |
| Female Insert without Contacts 25+Ground Position Crimp | |
| Fiber Optic Plug Connector LC Duplex 125µm Beige | |
| Fiber Optic Plug Connector LC Duplex 125µm Blue | |
| Fiber Optic Plug Connector LC Simplex 125µm Beige | |
| Fiber Optic Plug Connector LC Simplex 125µm Blue | |
| Fiber Optic Plug Connector SC Duplex 125µm Beige | |
| Fiber Optic Plug Connector SC Duplex 125µm Blue | |
| Fiber Optic Plug Connector SC Simplex 125µm Beige | |
| Fiber Optic Plug Connector SC Simplex 125µm Blue | |
| Fiber Optic Plug Connector SCRJ Duplex 125µm Beige | |
| Fiber Optic Plug Connector SCRJ Duplex 125µm Blue | |
| FLUSH-TYPE SOCKET CAT6A ETHERN | |
| GET;2X4POS. MALE CONNECTOR ASSY | |
| HAR-FLEXICON MTV-2 SAMPLE | |
| Hood - Coupling Connector Side Entry D15 IP66 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Side Entry D25 IP66 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry B10 IP66/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry B16 IP66/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry B24 IP66/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry B6 IP66/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry D15 IP66 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry D25 IP66 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M20 B6 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry M25 B10 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry M25 B6 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry M32 B10 IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry M32 B16 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry M32 B24 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry M40 B10 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry M40 B16 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry M40 B24 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry, Dual B10 | |
| Hood Connector Side Entry, Dual B16 | |
| Hood Connector Side Entry, Dual B24 | |
| Hood Connector Side or Top Entry B24 IP66/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side or Top Entry B6 IP66/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Top Entry M20 B6 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Top Entry M25 B10 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Top Entry M25 B6 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Top Entry M32 B10 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Top Entry M32 B16 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Top Entry M32 B24 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Top Entry M40 B16 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Top Entry M40 B24 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| LUG 1410-06 SLDR FL LOCK | |
| LUG 1410-10 SLDR FL LOCK-PK1C | |
| LUG 1410-14 SLDR FL LOCK-PK1C | |
| LUG 1412-06 SLDR FL LOCK-PK1C | |
| Male Coupler Connector 1.5mm² ~ 6.0mm² | |
| Male Insert without Contacts 25+Ground Position Crimp | |
| MARKET2X4FEM.UNSEA | |
| MULTI-GIG SOC. CAP SCREW, CUSTOM | |
| PANEL FEED-THROUGH QUICKON CONN | |
| PCB SCREW CONNECTOR;4P; 6 MM | |
| Pin Contact Gold 23-28AWG Crimp | |
| Position Terminal Block | |
| QPD P 4PE6 0 9-14 GY | |
| QPD PSK 5X6 0 | |
| QPD QSK 5X6 0 | |
| QPD QSK BK 5X6 0 FS | |
| QPD QSK GY 5X6 0 FS | |
| Rectangular Connectors - Housings | |
| Ring Terminal Connector 10 Stud Circular 8 AWG Crimp | |
| SACC-CI-M12FST-4P SMD SH R32 | |
| SACC-CI-M12FST-4P SMD SH T | |
| SACC-CI-M12FST-4P SMD T | |
| SACC-CI-M12MST-4P SMD R32 | |
| SACC-CI-M12MST-4P SMD T | |
| SACC-CIP-M12MST-4P SMD R32 | |
| SACC-CIP-M12MST-4P SMD SH R32 | |
| SACC-CIP-M12MST-4P SMD T | |
| SACC-M12MS-8CON-DM 3-5 SH VA | |
| SEALED HARN ASSY W CPA KEY B | |
| SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Push On | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Threaded Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMA JACK ASSEMBLY, 4 HOLE FLANGE | |
| Socket Contact Gold 18 AWG Crimp | |
| Socket Contact Tin 18-20 AWG Crimp | |
| TERM BLOCK HDR 14POS 5MM | |
| TERM BLOCK HDR 36POS 5.08MM | |
| TERM BLOCK HDR 3POS 5MM | |
| TERM BLOCK HDR 4POS 5MM | |
| TERM BLOCK HDR 6POS 2.54MM | |
| TERM BLOCK HDR 7POS 3.50MM | |
| TERM BLOCK PLUG 14POS 5MM | |
| TERM BLOCK PLUG 18POS 5.08MM | |
| TERM BLOCK PLUG 18POS 5MM | |
| Terminal Block Connector 1 Position Ground, Earth 16-28 AWG | |
| Terminal Block Connector 2 Position Ground, Earth Green, Yellow 8-26 AWG | |
| Terminal Crimpband, Open Band Connector Crimp 20-27 AWG | |
| Terminal Magnetic Connector 15-18 AWG Crimp | |
| V23540M5304Y031 |
| << Prev | Next >> |