TE Connectivity Quick Connects, Quick Disconnect Connectors 142241-1

Description
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A130996-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A130996-ND
Quick Connects, Quick Disconnect Connectors A130996-ND
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
142241-1
Terminals 142241-1
Terminals 1P 1R BRASS Not Insulated

Terminals 1P 1R BRASS Not Insulated

Buy Now Datasheet
Male Disconnect, 6.35Mm; Product Range Amp - Te Connectivity - 38AC2832 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm; Product Range Amp - Te Connectivity
38AC2832
Male Disconnect, 6.35Mm; Product Range Amp - Te Connectivity 38AC2832
MALE DISCONNECT, 6.35MM; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:-; RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A130996-ND 142241-1 38AC2832
Product Name Quick Connects, Quick Disconnect Connectors Terminals Male Disconnect, 6.35Mm; Product Range Amp - Te Connectivity
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1730915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PC Pin, Single Post Connectors - 36-1428-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
BiLobe® Connectors - Standards -Type Single Row - A55100-009 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers