Amphenol Corporation Coaxial Connector (RF) Assemblies 142158

Description
SMB Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet
Description
SMB Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1966-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1966-ND
Coaxial Connector (RF) Assemblies ACX1966-ND
SMB Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup

SMB Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
SMB Connector - 142158 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142158
SMB Connector 142158
SMB Straight Jack 50 Ohm Bulkhead - Rec

SMB Straight Jack 50 Ohm Bulkhead - Rec

Buy Now
Swedesboro, NJ, United States
Connectors
142158
Connectors 142158
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
142158
RF & Microwave 142158
RF

RF

Buy Now
RF Coaxial Bulkhead Connector - 142158 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Bulkhead Connector
142158
RF Coaxial Bulkhead Connector 142158
SMB Straight Jack Solder Cup 50 Ohm Bulkhead

SMB Straight Jack Solder Cup 50 Ohm Bulkhead

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 142158 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142158
RF Connectors / Coaxial Connectors 142158
RF Connectors / Coaxial Connectors SMB BLKHEAD RECESSED JACK 50 OHM GOLD

RF Connectors / Coaxial Connectors SMB BLKHEAD RECESSED JACK 50 OHM GOLD

Buy Now Datasheet
Smb Solder Cup Straight Jack Bulkhead 50 Ohm / Individual Bag Amphenol Rf - 89K6890 - Newark, An Avnet Company
Chicago, IL, United States
Smb Solder Cup Straight Jack Bulkhead 50 Ohm / Individual Bag Amphenol Rf
89K6890
Smb Solder Cup Straight Jack Bulkhead 50 Ohm / Individual Bag Amphenol Rf 89K6890
SMB Solder Cup Straight Jack Bulkhead 50 Ohm / Individual Bag

SMB Solder Cup Straight Jack Bulkhead 50 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number ACX1966-ND 142158 142158 142158 89K6890
Product Name Coaxial Connector (RF) Assemblies SMB Connector RF Coaxial Bulkhead Connector RF Connectors / Coaxial Connectors Smb Solder Cup Straight Jack Bulkhead 50 Ohm / Individual Bag Amphenol Rf
Connector Type SMB
Unlock Full Specs
to access all available technical data