TE Connectivity Headers & Wire Housings 142270-5

Description
CONNECTOR SHUNT 2 P
Request a Quote Datasheet
Description
CONNECTOR SHUNT 2 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 142270-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
142270-5
Headers & Wire Housings 142270-5
CONNECTOR SHUNT 2 P

CONNECTOR SHUNT 2 P

Buy Now
Shunts, Jumpers - A106575-ND - DigiKey
Thief River Falls, MN, United States
Shunts, Jumpers
A106575-ND
Shunts, Jumpers A106575-ND
"2 (1 x 2) Position Shunt Connector Green Open Top 0.100"" (2.54mm) Gold"

"2 (1 x 2) Position Shunt Connector Green Open Top 0.100"" (2.54mm) Gold"

Buy Now Datasheet
Connectors, Interconnects - Shunts, Jumpers - 1363462-142270-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Shunts, Jumpers
1363462-142270-5
Connectors, Interconnects - Shunts, Jumpers 1363462-142270-5
Win Source Part Number: 1363462-142270-5 Category: Connectors, Interconnects - Shunts, Jumpers Fake Threat In the Open Market: 55 pct. Type: Open Top MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod IV Package: Bulk Product Status: Active Base Product Number: 142270 HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 3A Contact Finish: Gold Contact Finish Thickness: 39.4µin (1.00µm) Color: Green Material Flammability Rating: UL94 V-0 Gender: Female Sockets Pitch: 0.100" (2.54mm) Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.248" (6.30mm)

Win Source Part Number: 1363462-142270-5
Category: Connectors, Interconnects - Shunts, Jumpers
Fake Threat In the Open Market: 55 pct.
Type: Open Top
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU Mod IV
Package: Bulk
Product Status: Active
Base Product Number: 142270
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 3A
Contact Finish: Gold
Contact Finish Thickness: 39.4µin (1.00µm)
Color: Green
Material Flammability Rating: UL94 V-0
Gender: Female Sockets
Pitch: 0.100" (2.54mm)
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.248" (6.30mm)

Buy Now Datasheet
Connector Shunt 2 P Amp - Te Connectivity - 17R3172 - Newark, An Avnet Company
Chicago, IL, United States
Connector Shunt 2 P Amp - Te Connectivity
17R3172
Connector Shunt 2 P Amp - Te Connectivity 17R3172
CONNECTOR SHUNT 2 P

CONNECTOR SHUNT 2 P

Supplier's Site Datasheet
Shunts, Jumpers - 142270-5 - ODG (Origin Data Global)
Shenzhen, China
Shunts, Jumpers
142270-5
Shunts, Jumpers 142270-5
SHUNT MOD.IV OPEN-TOP 2POS

SHUNT MOD.IV OPEN-TOP 2POS

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 142270-5 A106575-ND 1363462-142270-5 17R3172 142270-5
Product Name Headers & Wire Housings Shunts, Jumpers Connectors, Interconnects - Shunts, Jumpers Connector Shunt 2 P Amp - Te Connectivity Shunts, Jumpers
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details