SMZ (Type 43) Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder
SMZ Straight Crimp Plug for RG-179 RG-187 75 Ohm
RF Connectors / Coaxial Connectors SMB ST CABLE PLUG RG179 75 OHM NICKEL
RF/COAXIAL, SMB PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG187; Contact Material:Beryllium Copper RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 142101-ND | 142101 | 142101 | 142101 | 99H5217 |
| Product Name | Coaxial Connector (RF) Assemblies | RF & Microwave | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Smb Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf |
| Mounting | Free Hanging (In-Line) | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight; Straight Plug | ||
| Termination | Solder | Crimp |