DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
110
120
130
140
150
160
162
163
164
165
166
167
168
169
170
171
172
173
174
180
190
200
210
220
230
250
300
350
400
450
500
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated" | |
| "1 Position Housing Connector Female, Receptacle Natural 0.110"" (2.79mm)" | |
| "10 Rectangular Connectors - Housings Plug Black 0.217"" (5.50mm)" | |
| "12 Position Receptacle Connector 0.197"" (5.00mm) Through Hole Gold" | |
| "12 Position Receptacle Connector 0.197"" (5.00mm) Through Hole Tin" | |
| "12 Rectangular Connectors - Housings Plug Gray 0.197"" (5.00mm)" | |
| "14 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "14 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "14 Circuit 0.563"" (14.30mm) Barrier Block Connector, Screws" | |
| "16 Rectangular Connectors - Housings Receptacle Blue 0.157"" (4.00mm)" | |
| "18 Position Receptacle Connector 0.197"" (5.00mm) Through Hole Gold" | |
| "18 Rectangular Connectors - Housings Plug Gray 0.197"" (5.00mm)" | |
| "18 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)" | |
| "24 Position Receptacle Connector 0.197"" (5.00mm) Through Hole Tin" | |
| "24 Rectangular Connectors - Housings Plug Gray 0.197"" (5.00mm)" | |
| "24 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)" | |
| "36 Rectangular Connectors - Housings Plug Gray 0.197"" (5.00mm)" | |
| "6 Position Receptacle Connector 0.197"" (5.00mm) Through Hole Tin" | |
| "6 Rectangular Connectors - Housings Plug Gray 0.197"" (5.00mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 24 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 9 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)" | |
| "Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) No Tail Press-Fit" | |
| "Pin Receptacle Connector 0.022"" ~ 0.034"" (0.56mm ~ 0.86mm) No Tail Press-Fit, Knurled" | |
| "Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Solder" | |
| "Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Swage" | |
| "Pin Receptacle Connector 0.040"" ~ 0.050"" (1.02mm ~ 1.27mm) No Tail Solder" | |
| 10+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M25 Push In | |
| 10+Ground Cable and Panel Connector Assembly Top-Hood, Bottom-Base M25 Push In | |
| 16+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M25 Push In | |
| 16+Ground Cable and Panel Connector Assembly Top-Hood, Bottom-Base M25 Push In | |
| 2 Module Female/Male Heavy Duty Retaining Frame, Hinged Size B6 | |
| 2 Position Circular Connector Plug, Male Pins IDC | |
| 2 Position Circular Connector Receptacle, Female Sockets IDC | |
| 24+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M32 Push In | |
| 24+Ground Cable and Panel Connector Assembly Top-Hood, Bottom-Base M32 Push In | |
| 2POS.JPT HSG. ASSY | |
| 3 (2 + PE) Position Circular Connector Distributor IDC | |
| 3 (2 + PE) Position Circular Connector Distributor Nut IDC | |
| 3 (2 + PE) Position Circular Connector Panel Feed-Through IDC | |
| 3 (2 + PE) Position Circular Connector T-Distributor IDC | |
| 3 Module Female/Male Heavy Duty Retaining Frame, Hinged Size B10 | |
| 3POS MQS REC SEALED COD B | |
| 4 (3 + PE) Position Circular Connector Distributor IDC | |
| 4 (3 + PE) Position Circular Connector Distributor Nut IDC | |
| 4 (3 + PE) Position Circular Connector H-Distributor IDC | |
| 4 (3 + PE) Position Circular Connector Panel Feed-Through IDC | |
| 4 (3 + PE) Position Circular Connector T-Distributor IDC | |
| 4 (Power) Position Circular Connector Insert, Female Sockets Solder | |
| 4 (Power) Position Circular Connector Insert, Male Pins Solder | |
| 4 (Power) Position Circular Connector Receptacle, Female Sockets Screw | |
| 4 Module Female/Male Heavy Duty Retaining Frame, Hinged Size B16 | |
| 4 Position Circular Connector Distributor IDC | |
| 4 Position Circular Connector Plug, Male Pins Crimp | |
| 4 Position Circular Connector Plug, Male Pins IDC | |
| 4 Position Circular Connector Plug, Male Pins Screw | |
| 4 Position Circular Connector Receptacle, Female Sockets IDC | |
| 5 (4 + PE) Position Circular Connector Distributor IDC | |
| 5 (4 + PE) Position Circular Connector Distributor Nut IDC | |
| 5 (4 + PE) Position Circular Connector Panel Feed-Through IDC | |
| 5 Position Circular Connector Distributor IDC | |
| 5 Position Circular Connector H-Distributor | |
| 5 Position Circular Connector Plug, Male Pins IDC | |
| 5 Position Circular Connector Receptacle, Female Sockets IDC | |
| 6 Module Female/Male Heavy Duty Retaining Frame, Hinged Size B24 | |
| 6 Rectangular Connectors - Housings Receptacle Black | |
| 6+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M20 Push In | |
| 6+Ground Cable and Panel Connector Assembly Top-Hood, Bottom-Base M20 Push In | |
| 7 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 7 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 8 (Data) Position Circular Connector Insert, Female Sockets Solder | |
| 8 (Data) Position Circular Connector Plug, Female Sockets IDC | |
| 8 Position Circular Connector Distributor IDC | |
| 8 Position Circular Connector Plug, Female Sockets Solder | |
| 8 Position Circular Connector Plug, Male Pins Axial Pierce | |
| 8 Position Circular Connector Plug, Male Pins IDC | |
| 8 Position Circular Connector Receptacle, Female Sockets IDC | |
| Adapter Connector Circular Connector, Female Sockets, 4 Pos To Modular, Female Jack, 8p8c (RJ45) Black | |
| Adapter Connector Circular Connector, Female Sockets, 8 Pos To Modular, Female Jack, 8p8c (RJ45) Black | |
| AMP MCP 1.5K, TERMINAL | |
| AMP MCP1.5K,CONTACT | |
| Base - Panel Mount 90° Connector Bottom Entry D7 IP66/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Base - Panel Mount 90° Connector Side Entry M20 D7 IP66/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Base - Panel Mount 90° Connector Side Entry PG11 D7 IP66/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Base - Panel Mount Connector Bottom Entry D7 IP66/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Black Connector Backshell, Cable Adapter | |
| Black Connector Backshell | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp | |
| CAT6 A FLUSH-TYPE SOCK | |
| Circular Connector / / | |
| Circular Connector Distributor H-Shaped 3 (2 + PE)/3 (2 + PE) (3) / Free Hanging (In-Line) | |
| Circular Connector Distributor H-Shaped 5 (4 + PE)/5 (4 + PE) (3) / Free Hanging (In-Line) | |
| Circular Connector Distributor T-Shaped 3 (2 + PE)/3 (2 + PE) (2) / Free Hanging (In-Line) | |
| Circular Connector Distributor T-Shaped 4 (3 + PE)/4 (3 + PE) (2) / Free Hanging (In-Line) | |
| Circular Connector Distributor T-Shaped 5 (4 + PE)/5 (4 + PE) (2) / Free Hanging (In-Line) | |
| CONN TAB 15-17AWG CRIMP TIN | |
| Connector Adapter, Cable Black | |
| Connector Adapter | |
| Connector Cable Gland | |
| Connector Cap (Cover) For Heavy Duty Sealed Connector Series | |
| Connector Cap (Cover) For | |
| Connector Cap (Cover), Protective Black | |
| Connector Cap (Cover), Protective For D-Sub Connectors | |
| Connector Cap (Cover), Sealing M12 Silver | |
| Connector Coupler For Jam Nut Receptacle | |
| Connector Cover with Retaining Cord | |
| Connector Dummy Module | |
| Connector Ferrule For SMB Connectors | |
| Connector Ferrule For | |
| Connector Fixing Sleeve M12 Blue, Water | |
| Connector Fixing Sleeve M12 Blue | |
| Connector Fixing Sleeve M12 Green | |
| Connector Fixing Sleeve M12 Orange | |
| Connector Fixing Sleeve M12 Red | |
| Connector Fixing Sleeve M12 Violet | |
| Connector Fixing Sleeve M12 Yellow | |
| Connector Frame For RJ45 Connectors | |
| Connector Frame For | |
| Connector Keying Insert Red | |
| Connector Locking Latch | |
| Connector Panel Mount Frame For Freenet Inserts | |
| Connector Panel Mount Frame For RJ45 Connectors | |
| Connector Programming Port - Circuit Breaker, Data, Power | |
| Connector Programming Port - Data, Power | |
| Connector Programming Port - Data | |
| Connector Programming Port | |
| Connector Protective Cap For RJ45 Plugs | |
| Connector Protective Cap For | |
| CONNECTOR QUICKON CONNECTION N | |
| Connector Retainer For Micro Quadlok Series | |
| Connector Screw Set For Panel Mount Frames | |
| Connector Shielding Foil For RJ45 Plugs | |
| Connector Thread Adapter | |
| Contact Crimp Socket Tin | |
| CP-QPD 5X1 5 | |
| CUC-STD-C1PGY-S/R4EA :10 | |
| D-Sub Contact Female Socket Gold 20-24 AWG Crimp Machined | |
| D-Sub Contact Female Socket Gold 22-28 AWG Crimp Machined | |
| D-Sub Contact Female Socket Gold 26-28 AWG Crimp Machined | |
| D-Sub Contact Male Pin Gold 20-24 AWG Crimp Machined | |
| D-Sub Contact Male Pin Gold 22-28 AWG Crimp Machined | |
| D-Sub Contact Male Pin Gold 26-28 AWG Crimp Machined | |
| Female Insert without Contacts 12+Ground Position Crimp | |
| Female Insert without Contacts 7+Ground Position Crimp | |
| Female Module Gray 1 Position Screw | |
| Female Module Gray 2 Position Screw | |
| Female Module Gray 5 Position Push In | |
| Female Module without Contacts 2 Position Crimp | |
| Female Module without Contacts Gray 12 Position Crimp | |
| Female Module without Contacts Gray 17 Position Crimp | |
| Female Module without Contacts Gray 2 Position Crimp | |
| Female Module without Contacts Gray 20 Position Crimp | |
| Female Module without Contacts Gray 25 Position Crimp | |
| Female Module without Contacts Gray 3 Position Crimp | |
| Female Module without Contacts Gray 4 Position Crimp | |
| Female Module without Contacts Gray 6 Position Crimp | |
| Female Module without Contacts Gray 7 (4 + 3 Power) Position Crimp | |
| Female Module without Contacts Gray 8 Position Crimp | |
| Female Module, D-Sub Gray 9 Position Crimp | |
| Female Module, D-Sub Gray 9 Position Screw | |
| Female/Male Module without Contacts Gray 2 Position Crimp | |
| Female/Male Module without Contacts Gray 3 Position Crimp | |
| FERRULE | |
| FLUSH-TYPE CONNECTOR UNIVERSAL 4 | |
| FRAME FOR MICRO TIMER 3 REC.HSG. | |
| FTA-C300-16DAI-SH-Z | |
| H35,0/32 DS RT | |
| H35,0/32 S BE | |
| HC-D15-SG-RBK | |
| HC-D15-SP-RBK | |
| HC-D25-SG-RBK | |
| HC-D25-SP-RBK | |
| Hood - 90° Connector Side Entry M20 D7 IP66/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood - 90° Connector Side Entry M25 D7 IP66/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood - 90° Connector Side Entry PG11 D7 IP66/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood - Coupling Connector Bottom Entry M20 D7 IP66/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood - Coupling Connector Bottom Entry M25 D7 IP66/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood - Coupling Connector Bottom Entry PG11 D7 IP66/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry M25 B16 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry M25 B24 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry M40 B24 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Top Entry M20 D25 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M20 D7 IP66/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Top Entry M25 B16 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Top Entry M25 B24 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Top Entry M25 D7 IP66/IP67 - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Top Entry M40 B24 IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Top Entry PG11 D7 IP66/IP67 - Dust Tight, Water Resistant, Waterproof | |
| HOUSING SCREW CONNECTION PLUG | |
| HOUSING SCREW CONNECTION WITH M1 | |
| HYBRID FLUSH-TYPE SOCKET ETHERNE | |
| IE-PS-ST-SM | |
| Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Silver | |
| Interconnect Misc | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 45° Angle Shielded Cat6a | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat6 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat6a | |
| LUG 1414-10 BT SLDR-PK1C | |
| LUG 1416-04 BT BRS SN-PK1C | |
| LUG 1416-06 BT BRS SN-PK1C | |
| Male Insert without Contacts 12+Ground Position Crimp | |
| Male Insert without Contacts 7+Ground Position Crimp | |
| Male Module Gray 1 Position Screw | |
| Male Module Gray 2 Position Screw | |
| Male Module Gray 5 Position Push In | |
| Male Module without Contacts 2 Position Crimp | |
| Male Module without Contacts Gray 12 Position Crimp | |
| Male Module without Contacts Gray 17 Position Crimp | |
| Male Module without Contacts Gray 2 Position Crimp | |
| Male Module without Contacts Gray 20 Position Crimp | |
| Male Module without Contacts Gray 25 Position Crimp | |
| Male Module without Contacts Gray 3 Position Crimp | |
| Male Module without Contacts Gray 4 Position Crimp | |
| Male Module without Contacts Gray 6 Position Crimp | |
| Male Module without Contacts Gray 7 (4 + 3 Power) Position Crimp | |
| Male Module without Contacts Gray 8 Position Crimp | |
| Male Module, D-Sub Gray 9 Position Crimp | |
| MARKET 1X6 FEMALE SEALED | |
| Modular Connector 8p8c (RJ45, Ethernet) Position Cat5e Crimp | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5 | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6 Unshielded | |
| Module Connector Bottom Entry | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Cat5e IDC | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Cat6 Crimp | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Cat6a Crimp | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat6a Crimp | |
| Plug Modular Connector Position Cat6a Crimp | |
| Position Circular Connector Insert Shell Panel Mount, Snap-In | |
| Position Circular Connector Insert Shell Panel Mount | |
| Position Circular Connector | |
| PROTECTIVE COVER D15 FOR SINGLE | |
| PROTECTIVE COVER D25 FOR SINGLE | |
| QPD P 4PE2 5 9-16 BKBK | |
| QPD PSK 3/4X1 5 | |
| QPD PSK 5X1 5 | |
| QPD QSK 3/4X1 5 | |
| Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp | |
| RJ45 PLUG CAT5E 8-POS. SHIELD | |
| SACC-BP-F-M12/M15-7- THR SCO | |
| SACC-BP-F-M12/M15-7- THR | |
| SACC-BP-M-M12/M15-7- THR SCO | |
| SACC-CI-M12FSD-4CON- L180 THR | |
| SACC-CI-M12FSS-4CON- L180 TOR P | |
| SACC-CI-M12MSS-4CON- L180 TOR P | |
| SACC-DSIV-M12-NUT-9 THR | |
| SACC-DSIV-M12-PLUG-9 THR | |
| SACC-M12FS-5CON-PG11 SH | |
| SAMPLE SET ETHERNET 8-POSITION | |
| SENSOR/ACTUATOR CONNECTOR UNIVE | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| Socket Contact Gold 20-26 AWG Crimp | |
| SOCKET CONTACT PLUG | |
| Socket Contact Silver 15-17 AWG Crimp | |
| Socket Contact Silver 16 AWG Crimp | |
| Socket Contact Silver 22-23 AWG Crimp | |
| Socket Contact Solder, PCB Stamped | |
| Socket Contact Tin 15-17 AWG Crimp | |
| Socket Contact Tin 16 AWG Crimp | |
| Socket Contact Tin 22-23 AWG Crimp | |
| STRAIN RELIEF, DEGREE OF PROTECT | |
| T DISTRIBUTOR QUICKON CONNECTIO | |
| Tab Contact Silver 15-17 AWG Crimp | |
| Tab Contact Tin 15-17 AWG Crimp | |
| Tab Contact Tin 18-20 AWG Crimp Stamped | |
| Tab Contact Tin 22-24 AWG Crimp | |
| Terminal Block Connector 2 Position Disconnect Gray 12-28 AWG | |
| Terminal Block Connector 2 Position Feed Through Blue 10-26 AWG | |
| Terminal Block Connector 2 Position Feed Through Blue 12-30 AWG | |
| Terminal Block Connector 2 Position Feed Through Gray 10-26 AWG | |
| Terminal Block Connector 2 Position Feed Through Gray 12-30 AWG | |
| Terminal Block Connector 3 Position Feed Through Gray 10-26 AWG | |
| Terminal Block Connector 4 Position Feed Through Blue 12-30 AWG | |
| Terminal Block Connector 4 Position Feed Through Gray 12-24 AWG | |
| Terminal Block Connector 4 Position Feed Through Gray 12-30 AWG | |
| Terminal Block Connector 4 Position Feed Through Gray 14-30 AWG | |
| Terminal Block Connector 4 Position Feed Through Gray 18-20 AWG | |
| Terminal Block Connector 4 Position Ground, Earth Green, Yellow 6-18 AWG | |
| Terminal Block Connector Position | |
| Terminal Connector Female, Receptacle (Socket) 15.5-20 AWG Crimp Tin | |
| Terminal Connector Male, Pin (Plug) 15-20 AWG Crimp Tin | |
| Terminal Magnetic Connector 17-19 AWG IDC | |
| VS-08-RJ45-5-Q/IP67 TIA568A |
| << Prev | Next >> |